EN
  • EN
  • DE

MCP1810T-18I/J8A

Part No MCP1810T-18I/J8A
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LINEAR 1.8V 150MA 8-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Mfr Microchip Technology
Part Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.38V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 50 nA
Current - Supply (Max) 290 μA
PSRR 40dB (100Hz)
Control Features Enable
Protection Features Over Current
Operating Temperature -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-VDFN (2x2)
Base Product Number MCP1810
Ultra Librarian 3D Model Ultra Librarian MCP1810T-18I/J8A CAD Model

You May Also Be Interested in

Microne
5V Positive Fixed SOT-89 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.0874
Infineon Technologies
2V~20V Positive Adjustable SCT-595-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $1.0478
Holtek
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Lowest to $0.1310
SG Micro Corp
1.2V Positive Fixed SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.1747
TAEJIN / HTC Korea
5V Positive Fixed SOT-223-3L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $2.2676
KEC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220IS
Lowest to $0.1587
Infineon Technologies
5V Positive Fixed TO-263-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $4.3657
Infineon Technologies
1.2V~41.7V Positive Adjustable TSON-10-EP(3.3x3.3) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $1.4553
Shanghai Mingda Microelectronics Co., Ltd.
5V Positive Fixed TO-263-5L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.4106

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess