EN
  • EN
  • DE

MIC5320-KGYMT-TR

Part No MIC5320-KGYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V2.6V 0.15A/0.15A 6-Pin TDFN EP T/R / IC REG LDO 2.6V/1.8V 0.15A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.8V, 2.6V
Voltage Dropout (Maximum) 0.1V @ 150mA, 0.1V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 120μA ~ 190μA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN Exposed Pad, 6-TMLF
Manufacturer Package 6-TMLF (1.6x1.6)
Win Source Part Number 788732-MIC5320-KGYMT-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5320
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5320-KGYMT-TR CAD Model

Description

Overview of MIC5320-KGYMT-TR

The MIC5320-KGYMT-TR is a high-performance, dual-output Low Dropout Regulator (LDO) from Microchip Technology, designed to provide a stable and reliable power supply in a variety of electronic applications. This LDO is particularly suitable for portable devices due to its low power consumption and small package size.

Key Features

  • Output Voltage: This LDO provides a fixed output voltage, ensuring precise power delivery to sensitive components.
  • Dual Outputs: The dual-output capability allows for simultaneous power supply to two separate circuits, reducing the number of components needed in a design.
  • Low Quiescent Current: With its ultra-low quiescent current, the MIC5320-KGYMT-TR is ideal for battery-powered applications where power efficiency is crucial.
  • Stable Operation: It requires only a small ceramic output capacitor for stability, which can save space and cost in your design.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating.
  • Current Limit Protection: The current limit protection helps prevent damage to the LDO and the downstream components in the event of a fault condition.
  • Package: The MIC5320-KGYMT-TR comes in a tiny, lead-free 6-pin 2x2mm TDFN package, which is suitable for space-constrained applications.

Applications

The MIC5320-KGYMT-TR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Devices
  • Digital Cameras
  • Other Portable Electronic Devices

Product Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5320-KGYMT-TR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. The product is available in a tape and reel format (TR suffix), which facilitates easy assembly during the manufacturing process, making it an ideal choice for high-volume production.

In summary, the MIC5320-KGYMT-TR from Microchip Technology is a reliable and efficient solution for power management in compact and portable electronic devices, offering dual outputs, low power consumption, and a small package footprint.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess