EN
  • EN
  • DE

MIC5330-SNYML-TR

Part No MIC5330-SNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.85V3.3V 0.3A/0.3A 8-Pin DFN EP T/R / IC REG LDO 3.3V/2.85V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 2.85V, 3.3V
Voltage Dropout (Maximum) 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 120μA ~ 200μA
PSRR 70dB ~ 65dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788745-MIC5330-SNYML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5330
Introduction Date April 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5330-SNYML-TR CAD Model

Description

Microchip Technology's MIC5330-SNYML-TR LDO Voltage Regulator

The MIC5330-SNYML-TR is a high-performance, dual-output Low-Dropout (LDO) voltage regulator from Microchip Technology, designed to deliver efficient power management in a compact package. This regulator is well-suited for a wide range of applications, including portable devices, wireless communication systems, and digital electronics that require stable and reliable power supplies.

Key Features

  • Output Voltage: The MIC5330-SNYML-TR provides dual outputs with high accuracy, offering a stable and precise voltage supply that enhances the performance of sensitive electronic circuits.
  • Low Dropout: With its low-dropout feature, the device operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and improving battery life in portable applications.
  • High Output Current: Each output can deliver up to 150mA, providing sufficient current for a variety of components within an electronic system.
  • Low Quiescent Current: The device's low quiescent current helps to reduce power consumption when the device is in standby mode, further extending battery life in portable applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Current Limit Protection: The regulator includes current limit protection to safeguard the device and the load from excessive current draw.

Package and Reliability

The MIC5330-SNYML-TR comes in a compact 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. Its small footprint does not compromise on performance or reliability, making it a versatile choice for designers looking to optimize board space without sacrificing quality. The device is also characterized for operation over the full industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

With its dual-output capability and robust feature set, the MIC5330-SNYML-TR is perfect for powering sensitive analog and digital circuits in applications such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Camera Modules
  • Microcontrollers and DSPs

Microchip Technology's commitment to quality ensures that the MIC5330-SNYML-TR LDO voltage regulator is a reliable and efficient solution for your power management needs.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess