Products specifications

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3
Family Name MIC809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927141-MIC809MYC3
Ultra Librarian 3D Model Ultra Librarian MIC809MYC3 CAD Model

Description

Microchip Technology MIC809MYC3 Product Overview

The MIC809MYC3 from Microchip Technology is a highly efficient supervisory circuit designed to monitor the power supply voltage in digital systems. It serves as a crucial component for ensuring system reliability and stability by providing a reset signal to the microcontroller during power-up, power-down, and brown-out conditions. This tiny device is an essential element for any design requiring precision voltage monitoring.

Key Features

  • Voltage Monitoring: The MIC809MYC3 monitors a nominal threshold voltage of 3.08V, making it suitable for 3.3V systems. This threshold precision ensures that the system is reset reliably under appropriate conditions.
  • Reset Timeout: It features a built-in delay of 140ms (minimum) for the reset signal, which provides the system with enough time to stabilize before normal operation resumes.
  • Low Power Consumption: The device is designed for low power consumption, which is crucial for battery-operated equipment, helping to extend battery life and reduce power wastage.
  • Compact Package: The MIC809MYC3 comes in a compact SOT-23 package, making it ideal for space-constrained applications.
  • Temperature Range: It operates over a temperature range of -40°C to +85°C, suitable for commercial and industrial environments.
  • Logic Output: The active-low, open-drain RESET output can be connected to the reset pin of a microcontroller or other digital logic, ensuring compatibility with a wide range of devices.

Applications

The MIC809MYC3 is versatile and can be used in various applications that require voltage monitoring and system reliability. It is particularly useful in:

  • Portable Devices
  • Embedded Systems
  • Microcontroller Systems
  • Data Storage Equipment
  • Telecommunications
  • Medical Monitoring Devices

With its precise voltage monitoring and low power consumption, the MIC809MYC3 from Microchip Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems. Its small footprint and robust feature set make it an indispensable component in any power-sensitive design.

You May Also Be Interested in

Diodes Incorporated
PROCESSOR SUPERVISORY CIRCUITS
Lowest to $0.2097
ECAD model for APX823-26W5G-7
Texas Instruments
IC DETECTOR UNDER VOLT 3V SC70-5
Lowest to $0.3016
ECAD model for LMS33460MG/NOPB
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMER/RST SOT23-5
Lowest to $2.4344
ECAD model for STM6823ZWY6F
Exar Corporation
3.0V/3.3V Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Need more? Email Us
ECAD model for SP708REN-L
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Need more? Email Us
ECAD model for X40011S8I-A
Exar Corporation
Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $0.5653
ECAD model for SP708EN-L
Rohm Semiconductor
Low Voltage Standard CMOS Voltage Detector ICs | IC VOLT DETECTOR STD 5-SSOP
Lowest to $0.9762
ECAD model for BU4811G-TR
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM810M3-3.08/NOPB
Microchip Technology
Voltage Supervisor | IC SUPERVISOR 4.60V O-D SOT23-5
Lowest to $1.7980
ECAD model for MCP1320T-46LE/OT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention