EN
  • EN
  • DE

MICRF505BML

Part No MICRF505BML
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 850MHz to 950MHz
Data Rate (Max) 200kbps
Power - Output 10dBm
Sensitivity -111dBm
Serial Interfaces SPI
Supply Voltage - Operating 2 V to 2.5 V
Current - Receiving 8.6mA to 13.5mA
Current - Transmitting 14mA to 28mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad, 32-MLF
Win Source Part Number 044810-MICRF505BML
Ultra Librarian 3D Model Ultra Librarian MICRF505BML CAD Model

Description

Microchip Technology's MICRF505BML

The MICRF505BML is a state-of-the-art QwikRadio® receiver integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to provide a high-performance, low-power solution for a variety of wireless applications, making it an ideal choice for designers looking to implement reliable RF communication in their projects.

Key Features

  • Frequency Range: The MICRF505BML operates in the 300MHz to 440MHz frequency range, offering flexibility for use in numerous applications including remote control, security systems, and telemetry.
  • High Sensitivity: With a remarkable sensitivity of up to -110dBm, this receiver ensures reliable reception of signals even at very low signal strengths, which is crucial for robust communication.
  • Low Power Consumption: Designed for battery-operated devices, the MICRF505BML boasts a low current consumption, thus extending the battery life of the end product.
  • Integrated Image Rejection: The receiver incorporates an image rejection mixer, which minimizes the impact of unwanted signals and enhances the overall performance of the system.
  • Automatic Gain Control (AGC): This feature helps to maintain a constant output level despite variations in the input signal strength, ensuring stable operation.

Package and Availability

The MICRF505BML comes in a compact 10-pin MLF (Micro Lead Frame) package, which is not only space-saving but also conducive for automated assembly processes, making it suitable for mass production. Microchip Technology ensures availability and long-term support for this product, making it a reliable choice for both current and future designs.

Applications

This versatile receiver can be used in a wide array of applications, from simple wireless controls to more complex communication systems. It is particularly well-suited for:

  • Automotive remote keyless entry (RKE)
  • Garage door openers
  • Home automation systems
  • Wireless alarm and security systems
  • Industrial monitoring and control

With the MICRF505BML, Microchip Technology continues to deliver high-quality, reliable components that push the boundaries of wireless communication technology, ensuring that your products meet the highest standards of performance and efficiency.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess