EN
  • EN
  • DE

MICRF506BML-TR

Part No MICRF506BML-TR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 410MHz ~ 450MHz
Data Rate (Maximum) 200kbps
Power - Output 11dBm
Sensitivity -113dBm
Serial Interfaces SPI
Operating Supply Voltage 2 V ~ 2.5 V
Current - Receiving 8mA ~ 12mA
Current - Transmitting 8mA ~ 21.5mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad, 32-MLF
Win Source Part Number 788832-MICRF506BML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF506BML-TR CAD Model

Description

MICRF506BML-TR: A High-Performance ASK/FSK Transmitter from Microchip Technology

The MICRF506BML-TR is a sophisticated, fully integrated Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) transmitter designed by Microchip Technology for a wide range of wireless applications. This versatile component is ideal for systems operating in the 300 MHz to 450 MHz frequency bands, making it a perfect fit for automotive remote keyless entry (RKE), garage door openers, and various types of wireless alarm and security systems.

With its high level of integration, the MICRF506BML-TR simplifies design processes and reduces the need for external components, which not only saves space on the PCB but also reduces overall system costs. The transmitter incorporates an on-chip PLL (Phase-Locked Loop) synthesizer, a PA (Power Amplifier), and a low-noise amplifier, among other features, to deliver a robust and reliable wireless communication solution.

The device's flexible modulation scheme supports both ASK and FSK, providing designers with the ability to select the most suitable modulation technique for their specific application requirements. Whether it's the simplicity and cost-effectiveness of ASK or the improved performance and interference rejection capabilities of FSK, the MICRF506BML-TR is equipped to handle both with ease.

One of the key advantages of the MICRF506BML-TR is its low power consumption, which is crucial for battery-powered devices. The transmitter is designed to operate with a supply voltage range of 2.1V to 3.6V, ensuring compatibility with a variety of power sources while maintaining efficient operation.

Furthermore, the MICRF506BML-TR offers programmable output power levels, allowing for precise control over the transmitted signal strength. This feature is particularly beneficial in applications where power management and adherence to regional transmission regulations are critical.

The device is available in a compact 10-lead 3x3 mm QFN package, denoted by the 'ML' suffix in its part number, which is suitable for space-constrained applications. The 'TR' suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

In summary, the MICRF506BML-TR from Microchip Technology is a high-performance, highly integrated transmitter that offers versatility, efficiency, and reliability for designers working on wireless communication systems in the sub-GHz frequency bands.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess