Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 2V @ 15V, 20A
Maximum Power Dissipation 167W
Total Switching Energy(Ets) 209μJ (on), 261μJ (off)
Input Type Standard
Gate Charge 115nC
Turn-on and Turn-off delay time 42.5ns/177ns
Testing Conditions 400V, 20A, 10 Ohm, 15V
Reverse Recovery Time (trr) 90ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 1103077-STGWT20H60DF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGWT20H60DF CAD Model

Description

The STGWT20H60DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) produced by STMicroelectronics, a leader in semiconductor solutions. This IGBT is designed to meet the increasing demands of high-efficiency, fast-switching power electronics applications. With its robust and energy-efficient design, the STGWT20H60DF is an ideal choice for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), inverter systems, and renewable energy converters.

Key Features

  • High Current Capability: The STGWT20H60DF is capable of handling continuous collector currents up to 40A, with a maximum of 80A in pulsed mode, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (V<sub>CE) rating of 600V, this IGBT can efficiently manage high voltage operations, ensuring reliable performance in a variety of electrical circuits.
  • Low On-State Voltage Drop (V<sub>CE(sat)): This feature reduces conduction losses and improves overall efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: The device features fast switching characteristics, which minimizes switching losses and improves performance in high-frequency applications.
  • Co-Packaged Diode: The STGWT20H60DF includes a co-packaged fast recovery diode, which provides protection against reverse voltage and reduces the need for external components.

Advanced Technology

STMicroelectronics has integrated its advanced trench gate field-stop technology into the STGWT20H60DF, which enhances the device's performance by offering lower on-state voltage, higher current density, and reduced gate charge. This technology also allows for a more compact and cost-effective design.

Applications

The versatility of the STGWT20H60DF makes it an excellent choice for a variety of switching applications. It is particularly well-suited for hard switching topologies in power supplies, solar inverters, welding equipment, and other high-performance power conversion systems.

Reliability and Quality

STMicroelectronics is committed to delivering high-quality and reliable components. The STGWT20H60DF is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and durability.

You May Also Be Interested in

Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Microchip Technology
IGBT 600V 198A 833W TO264
Need more? Email Us
ECAD model for APT65GP60L2DQ2G
Infineon Technologies
IGBT 600V 14A 38W TO262
Lowest to $1.9248
ECAD model for IRG4BC10SD-LPBF
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0481 $66.1443
8+ $18.0910 $144.7280
12+ $17.5256 $210.3072
16+ $16.9604 $271.3664
20+ $16.3951 $327.9020
27+ $14.6992 $396.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention