EN
  • EN
  • DE

MS1690

Part No MS1690
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Forward Voltage 850 mV
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 2
Peak Non-Repetitive Surge Current 250 A
RoHS Compliant
Win Source Part Number 1080321-MS1690
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS1690 CAD Model

Description

Microchip Technology MS1690 Product Overview

The MS1690 from Microchip Technology represents a cutting-edge solution in the realm of integrated circuits, tailored specifically for advanced applications in the electronics industry. This product is a testament to Microchip's commitment to providing high-quality, reliable components that cater to the evolving needs of modern technology.

Key Features

  • High Performance: The MS1690 is designed to deliver exceptional performance, ensuring efficient operation and compatibility with a range of applications.
  • Durability: Manufactured with robust materials, this product is built to withstand challenging conditions, making it suitable for use in both commercial and industrial environments.
  • Low Power Consumption: With an emphasis on energy efficiency, the MS1690 helps reduce overall power usage, contributing to the development of eco-friendly electronic solutions.
  • Advanced Technology: Utilizing the latest advancements in semiconductor design, the MS1690 offers improved functionality and reliability, enhancing the performance of the end product.

Applications

The versatility of the MS1690 allows it to be integrated into a wide array of electronic systems. It is particularly well-suited for:

  • Automotive electronics
  • Industrial control systems
  • Communication devices
  • Consumer electronics
  • Medical equipment

Quality and Support

Microchip Technology is renowned for its dedication to quality and customer support. The MS1690 is backed by comprehensive technical support, ensuring that customers can fully leverage the capabilities of this product. With rigorous testing and quality assurance measures in place, users can trust in the reliability and long-term performance of the MS1690.

Conclusion

The MS1690 is a prime example of Microchip Technology's expertise in creating components that are both powerful and practical. Whether for use in sophisticated automotive systems or in everyday consumer gadgets, this product offers the quality and performance that developers and manufacturers require to stay ahead in the competitive electronics market.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess