Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 21.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-215AB, SMC Gull Wing
Supplier Device Package SMCG (DO-215AB)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-MSMCG43A/TR
Standard Package 1
Win Source Part Number 1094260-MSMCG43A/TR
Ultra Librarian 3D Model Ultra Librarian MSMCG43A/TR CAD Model

Description

The MSMCG43A/TR is a state-of-the-art transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is specifically engineered to safeguard circuits against the damaging effects of transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

With its bidirectional clamping characteristics, the MSMCG43A/TR is ideal for AC applications or where the polarity is reversible. This device offers a standoff voltage of 43V, ensuring that it can handle significant voltage levels while maintaining the integrity of the protected circuit. The component is available in a convenient surface-mount package, making it suitable for high-density PCB designs.

Key Features

  • Transient Protection: Provides excellent protection against high-energy transients.
  • Standoff Voltage: 43V standoff voltage to accommodate a range of electrical applications.
  • Peak Pulse Power: Capable of handling 1500W peak pulse power dissipation for a 10/1000μs waveform.
  • Low Leakage Current: Minimizes power loss when the device is in standby mode.
  • Fast Response Time: Responds to over-voltage events swiftly, ensuring quick protection for sensitive components.
  • Surface-Mount Package: Designed for easy integration into automated PCB assembly processes.

Applications

The MSMCG43A/TR is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems including base stations and networking equipment
  • Industrial controls and automation systems
  • Power supply units and voltage regulators
  • Medical devices requiring stringent protection standards

Trust Microchip Technology's MSMCG43A/TR for reliable and efficient protection against voltage transients in your electronic designs. Its robust performance and compact form factor make it an essential component for any application where voltage spikes pose a threat to the functionality and longevity of electronic equipment.

You May Also Be Interested in

Littelfuse Inc.
5V 15A 30KV SOD323 BI-DIR TVS
Lowest to $0.2830
ECAD model for SC1533-01FTG
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1598
ECAD model for GG0402052R542P
Yageo
SA, DO-204AC, 28V, 45.4V, BOX
Lowest to $0.3008
ECAD model for SA28A/B
Infineon Technologies
TVS DIODE 24VWM 55V PGTSLP217
Need more? Email Us
ECAD model for ESD24VL1B02LRHE6327XTSA1
Vishay
TVS DIODE 171VWM 274VC DO214AC
Need more? Email Us
ECAD model for P4SMA200A-E3/5A
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Tech Public
20VC Clamp 200A@8/20us Ipp DFN2x2-3
Lowest to $0.0612
ECAD model for ESD5641D07-3
Vishay
TVS DIODE 11VWM 18.2VC DO218AC / 18.2V Clamp 198A Ipp Tvs Diode Surface Mount DO-218AC
Need more? Email Us
ECAD model for SM5S11ATHE3/I
Taiwan Semiconductor
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.2558
ECAD model for SMB10J33CAHR5G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention