EN
  • EN
  • DE

MT90812AL1

Part No MT90812AL1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 64MQFP / Telecom IC Switch 64-MQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-BQFP
Supplier Device Package 64-MQFP (14x20)
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928463-MT90812AL1
Ultra Librarian 3D Model Ultra Librarian MT90812AL1 CAD Model

Description

The MT90812AL1 from Microchip Technology is a versatile and high-performance integrated circuit designed to cater to the demanding needs of telecommunication systems. This device is part of Microchip's well-established line of digital telecommunication products and offers a range of features that make it suitable for a variety of applications in the communication sector.

Key Features

  • High Integration: The MT90812AL1 integrates multiple telecommunication functions into a single chip, which helps reduce the overall system complexity and the number of components required in the design.
  • Flexibility: This product is designed to be flexible and can be used in a wide range of telecommunication applications, including switching, routing, and multiplexing tasks.
  • Performance: With its advanced design, the MT90812AL1 delivers high-speed performance, ensuring efficient data handling and processing in telecommunication systems.
  • Reliability: Microchip Technology is known for its high-quality products, and the MT90812AL1 is no exception. It is built to provide reliable operation in various environmental conditions.

Applications

The MT90812AL1 is suitable for deployment in a range of telecommunication applications. Its primary use cases include, but are not limited to, digital switching systems, voice and data multiplexers, and other communication network infrastructure that requires high-speed digital signal processing capabilities.

Technical Specifications

  • Manufacturer: Microchip Technology
  • Part Number: MT90812AL1
  • Product Category: Integrated Circuits (ICs)
  • Application: Telecommunication systems

In conclusion, the Microchip Technology MT90812AL1 is a powerful solution for modern telecommunication challenges, offering a blend of performance, integration, and reliability. Its wide range of applications and robust design make it a valuable component for any communication system designer looking to enhance their system's capabilities.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess