EN
  • EN
  • DE

MTCH102-I/MS

Part No MTCH102-I/MS
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY DETECTOR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Capacitive Touch Buttons 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MTCH102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886410-MTCH102-I/MS
Ultra Librarian 3D Model Ultra Librarian MTCH102-I/MS CAD Model

Description

The MTCH102-I/MS is a cutting-edge proximity detection sensor developed by the renowned Microchip Technology. This innovative component is specifically designed to offer reliable and accurate touch sensing capabilities. It's an ideal solution for a wide range of applications including but not limited to consumer electronics, automotive interfaces, and industrial controls.

Key Features

  • Two-Channel Proximity Detection: The MTCH102-I/MS is equipped with two channels, providing flexibility in sensor placement and increased functionality for detecting proximity on multiple axes.
  • Low Power Consumption: With an emphasis on energy efficiency, this sensor is engineered to operate on low power, making it suitable for battery-powered devices where power conservation is critical.
  • Adjustable Sensing Range: Users can configure the sensing range according to their needs, allowing for customization in different use-case scenarios.
  • Robust Immunity to Noise: The device is designed to provide high immunity to electrical noise, ensuring stable operation even in environments with high interference.
  • Automatic Compensation: The sensor includes features that compensate for changes in temperature and humidity, maintaining accuracy over a wide range of environmental conditions.

Technical Specifications

  • Package: 8-MSOP (Microchip's Small Outline Package)
  • Operating Voltage: 2.5V to 5.5V
  • Communication: I2C compatible interface for easy integration with a microcontroller or processor.
  • Temperature Range: -40°C to +85°C, suitable for harsh environments.

The MTCH102-I/MS is a testament to Microchip Technology's commitment to providing advanced solutions for touch sensing needs. It's a testament to their expertise in creating products that are not only innovative but also practical for a myriad of electronic applications. Whether for personal devices or industrial machinery, the MTCH102-I/MS is designed to deliver performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7445 $52.3350
70+ $1.4314 $100.1980
110+ $1.3867 $152.5370
150+ $1.3419 $201.2850
195+ $1.2972 $252.9540
260+ $1.1630 $302.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess