EN
  • EN
  • DE

PD70200ILD-TR

Part No PD70200ILD-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Controller (PD)
Number of Channels 1
Power - Max 47.7W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 0V ~ 57V
Current - Supply 1mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-VFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Part Number Series PD70*00
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800966-PD70200ILD-TR
Ultra Librarian 3D Model Ultra Librarian PD70200ILD-TR CAD Model

Description

Microchip Technology's PD70200ILD-TR: A Robust Power over Ethernet (PoE) Solution

The PD70200ILD-TR is a cutting-edge Power over Ethernet (PoE) controller IC designed and manufactured by Microchip Technology. This device is an integral component for applications requiring power to be supplied over Ethernet cabling, simplifying the deployment of network devices such as IP cameras, wireless access points, and VoIP phones. The PD70200ILD-TR is compliant with IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, providing versatility and ensuring compatibility with a broad range of PoE equipment.

Encased in a compact QFN package, the PD70200ILD-TR is designed for easy integration into network devices with space constraints. It features an advanced energy-efficient design, making it an ideal choice for eco-conscious enterprises seeking to reduce their energy footprint without compromising on performance.

This controller IC is equipped with high-performance features such as over-temperature protection, under/over-voltage lockout, and current limit, ensuring the safety and reliability of the network devices it powers. The PD70200ILD-TR also supports two-event classification, which is essential for identifying the power requirements of connected devices and for managing power allocation effectively.

For network systems that demand uninterrupted operation, the PD70200ILD-TR offers an auto-restart function, ensuring continuous power delivery even in the event of a system anomaly. Additionally, it provides diagnostic capabilities through its thermal shutdown feature, which helps prevent damage from overheating, enhancing the longevity and durability of the end product.

The PD70200ILD-TR's robustness is further highlighted by its ability to operate over a wide temperature range, making it suitable for use in various environments. Whether it's for a high-density data center or a challenging outdoor setting, this PoE controller IC delivers reliable performance.

In summary, the PD70200ILD-TR from Microchip Technology is a versatile, efficient, and reliable solution for powering network devices over Ethernet. Its adherence to industry standards, combined with advanced safety and diagnostic features, makes it an excellent choice for network designers and engineers looking to streamline their power delivery systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0455
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $2.6801

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3770 $55.0800
90+ $1.1298 $101.6820
140+ $1.0945 $153.2300
190+ $1.0592 $201.2480
245+ $1.0239 $250.8555
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess