EN
  • EN
  • DE

TPS23758RJJR

Part No TPS23758RJJR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 24VSON / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-VSON (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 12.95 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE)
Voltage - Supply 0V ~ 57V
Current - Supply 2.35mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 24-VFDFN Exposed Pad, 23 Leads
Supplier Device Package 24-VSON (6x4)
Base Product Number TPS23758
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53583-6,296-53583-2,296-53583-1
Standard Package 3,000
Win Source Part Number 1321916-TPS23758RJJR
Ultra Librarian 3D Model Ultra Librarian TPS23758RJJR CAD Model

Description

The TPS23758RJJR from Texas Instruments is a sophisticated, feature-rich Power over Ethernet (PoE) Powered Device (PD) interface and DC/DC controller integrated into a single package. This component is designed to work seamlessly with PoE systems that comply with the IEEE 802.3at standard, including both Type 1 and Type 2 (high power) devices. It facilitates the design of Ethernet-powered applications such as wireless access points, IP cameras, and VoIP phones by providing a compact and efficient power solution.

With an input voltage range of 37 V to 57 V, the TPS23758RJJR is versatile and can operate with standard PoE power supplies. Its integrated 100-V, 0.5-Ohm MOSFET ensures that it can handle the power demands of more robust applications. The device also features an adjustable switching frequency (from 260 kHz to 2.2 MHz), allowing designers to optimize their power supply designs for efficiency or size.

The TPS23758RJJR supports a variety of output configurations, including isolated and non-isolated topologies. Its flexible design can be tailored to specific application needs, making it a highly adaptable solution for a wide range of end products. The device's built-in thermal shutdown, overvoltage, under-voltage lockout, and overcurrent protection features provide a high degree of safety and reliability, ensuring that the end product is protected against common electrical faults.

Additional features of the TPS23758RJJR include programmable soft start, leading-edge blanking, and cycle-by-cycle current limit, which contribute to a stable and reliable power supply design. The integration of these features helps to reduce external component count and save valuable board space, which is crucial for compact and densely packed electronics.

Supplied in a compact VQFN-20 package, the TPS23758RJJR is suitable for space-constrained applications. Its footprint compatibility with other Texas Instruments devices allows for easy scalability and design flexibility, accommodating a broad range of power requirements and system architectures.

Overall, the TPS23758RJJR from Texas Instruments represents a powerful and efficient solution for integrating PoE capabilities into modern electronic devices, combining the functions of a PD interface and DC/DC controller into a single, highly integrated component.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9479 $51.3227
31+ $3.2393 $100.4183
48+ $3.1381 $150.6288
66+ $3.0369 $200.4354
86+ $2.9356 $252.4616
114+ $2.6320 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess