EN
  • EN
  • DE

NCP1090DBG

Part No NCP1090DBG
Manufacturer Innovisionsemi
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Controller (PD)
Number of Channels 1
Power - Max 12.95 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Voltage - Supply 0V ~ 57V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian NCP1090DBG CAD Model

Description

IC POE CNTRL 1 CHANNEL 8TSSOP

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess