EN
  • EN
  • DE

MAX5935CAX

Part No MAX5935CAX
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description QUAD NETWORK POWER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Controller (PSE)
Number of Channels 4
Power - Max 941 mW
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Voltage - Supply 0V ~ 60V
Current - Supply 4.2mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Base Product Number MAX5935
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 704819-MAX5935CAX
Ultra Librarian 3D Model Ultra Librarian MAX5935CAX CAD Model

Description

Maxim Integrated MAX5935CAX Hot Swap Controller

The MAX5935CAX from Maxim Integrated is a sophisticated hot swap controller designed to manage power distribution in high-availability systems. This component is essential for applications that require the insertion and removal of circuit boards or devices without the need to power down the entire system, thus ensuring continuous operation and minimal downtime.

Encased in a compact 36-pin SSOP package, the MAX5935CAX is engineered to protect systems against various electrical hazards, including overcurrent, overvoltage, undervoltage, and overtemperature conditions. Its precise current-sensing capabilities and programmable circuit-breaker functionalities are crucial for safeguarding sensitive electronic components against damage caused by excessive power draw or fault conditions.

Key features of the MAX5935CAX include:

  • Integrated 12-bit ADC for accurate voltage and current monitoring
  • Programmable current limit and circuit-breaker threshold
  • Adjustable overvoltage and undervoltage protection thresholds
  • Overtemperature protection with programmable fault timer
  • I²C-compatible 2-wire serial interface for enhanced system control and monitoring
  • Active-high FAULT output for immediate fault indication
  • Internal charge pump to drive external N-channel MOSFETs
  • Support for high-side or in-rush current limiting applications

This controller's advanced monitoring capabilities are made possible through its integrated analog-to-digital converter (ADC), which enables real-time observation of the system's power conditions. System designers can take advantage of the I²C interface to program protection parameters, retrieve diagnostic information, and react swiftly to any abnormal conditions detected by the MAX5935CAX.

With its robust feature set and high level of integration, the MAX5935CAX hot swap controller is an ideal choice for servers, routers, base stations, and other network infrastructure equipment where uninterrupted service is critical. Its ability to manage power distribution effectively, while providing comprehensive protection, makes it a valuable component in the design of reliable and resilient systems.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Maxim Integrated website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess