EN
  • EN
  • DE

PG164140

Part No PG164140
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description PROGRAMMER MCU PICKIT4 / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Microchip Technology
Series MPLAB®
Package Bulk
Product Status Active
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products PIC Micro® MCU
Contents Board(s)
Base Product Number PG164140
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.80.9000
Win Source Part Number 846790-PG164140
Ultra Librarian 3D Model Ultra Librarian PG164140 CAD Model

Description

The PG164140 is an advanced development tool from Microchip Technology, designed to facilitate efficient in-circuit debugging and programming for Microchip's PIC® microcontrollers (MCUs) and dsPIC® digital signal controllers. Known as the MPLAB PICkit 4, this tool is the successor to the popular PICkit 3 programmer and comes with enhanced speed and performance features to support a wide range of applications.

With its USB interface, the MPLAB PICkit 4 is easy to connect to a PC. It is designed to work seamlessly with Microchip's MPLAB X Integrated Development Environment (IDE), offering a full-featured graphical programming experience. The device supports a broad array of programming protocols, including In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging (ICD) with simple two-wire connections, enabling users to work with Microchip's products with minimal setup.

The MPLAB PICkit 4 boasts a faster processor and increased RAM, making programming and debugging operations quicker than ever. Its improved speed is particularly noticeable when downloading firmware and when programming the flash of Microchip's microcontrollers. The tool also features a wider voltage range, from 1.20V to 5.5V, allowing it to support a variety of devices including low-voltage MCUs.

This debugger/programmer is not only powerful but also user-friendly, with a status LED for visual feedback and a push-button that allows for easy device resetting and programming. The MPLAB PICkit 4 can program devices using the MPLAB X IDE, as well as the legacy MPLAB IPE software, ensuring compatibility with earlier projects and designs.

For developers looking to streamline their design process, the MPLAB PICkit 4 is an indispensable tool. Whether you're working on a simple hobbyist project or a complex embedded system, the PG164140 provides the reliability and flexibility needed to program and debug with confidence.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
MPLAB ICD 5
Need more? Email Us
Xeltek
Need more? Email Us
NXP / Nexperia
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
Microchip Technology
Need more? Email Us
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess