EN
  • EN
  • DE

PIC12F1571-E/SN

Part No PIC12F1571-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 1.75KB (1K x 14) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12F1571
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889324-PIC12F1571-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F1571-E/SN CAD Model

Description

Product Overview: PIC12F1571-E/SN

The PIC12F1571-E/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact size and power efficiency. This 8-bit microcontroller is designed with versatility in mind, suitable for a wide range of applications including industrial controls, consumer electronics, automotive systems, and more.

Key Features

  • Core: The PIC12F1571-E/SN is equipped with an enhanced Mid-range Core with 49 Instruction, 16 Stack Levels. This core provides a perfect balance between power consumption and processing capability, enabling complex tasks to be handled with ease.
  • Flash Memory: It comes with 1.75 KB of on-board flash memory which is ideal for storing firmware and applications that can be updated in the field.
  • RAM/EEPROM: The device features 256 Bytes of RAM and 128 Bytes of EEPROM, offering ample space for data storage and retention during power cycles.
  • I/O Pins: With 6 I/O pins, the PIC12F1571-E/SN provides flexibility for interfacing with external devices and sensors.
  • ADC: It includes an integrated 10-bit Analog-to-Digital Converter with up to 4 channels, enabling precise measurement of analog signals.
  • PWM: The MCU offers 2 PWM modules, which are crucial for controlling motors, lighting, or other devices requiring precise pulse width modulation.
  • Communication Interfaces: It supports various communication protocols, including I2C, SPI, and UART, allowing for easy integration into a variety of systems.
  • Operating Voltage: The operating voltage range of 2.3V to 5.5V makes this MCU suitable for battery-operated and portable applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Packaging: The device is available in an 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC12F1571-E/SN makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • LED lighting control
  • Motor control
  • Power supply management
  • Battery management
  • Smart sensors
  • Home automation systems
  • Consumer electronics

The PIC12F1571-E/SN from Microchip Technology is a robust and flexible microcontroller that combines advanced features with low power consumption, making it an ideal choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4183 $56.7320
90+ $1.1637 $104.7330
135+ $1.1274 $152.1990
185+ $1.0910 $201.8350
240+ $1.0546 $253.1040
320+ $0.9456 $302.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,948 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess