Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237753-PIC12F508
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Security, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC12F508 CAD Model

Description

Microchip Technology's PIC12F508 Microcontroller

The PIC12F508 from Microchip Technology is a compact, high-performance microcontroller designed to deliver a perfect blend of power efficiency and functionality in a tiny package. This 8-bit microcontroller is part of Microchip's renowned PIC® family, well-suited for a wide range of applications, from simple consumer electronics to complex industrial systems.

Featuring a baseline architecture, the PIC12F508 offers a robust set of features despite its small size. It comes with a 6-pin SMD (Surface Mount Device) package, which makes it an excellent choice for space-constrained applications. The device operates on a low-voltage range, typically from 2.0V to 5.5V, ensuring flexibility in various power environments and contributing to its energy efficiency.

The microcontroller provides 512 words of flash program memory, allowing developers to store a fair amount of code for small-scale applications. Additionally, it has 25 bytes of data RAM and 12 bytes of EEPROM for data storage. The PIC12F508 boasts an internal 4 MHz oscillator, which eliminates the need for external clock components, thus reducing the overall system cost and complexity.

With its 6 I/O pins, the PIC12F508 can handle multiple tasks, making it ideal for applications where I/O pin count is critical. These I/O pins are highly versatile and can be configured for various purposes, including timers, counters, PWM (Pulse Width Modulation), and ADC (Analog to Digital Conversion) functionalities, although the PIC12F508 does not include an ADC feature.

For programming and debugging, the PIC12F508 supports In-Circuit Serial Programming™ (ICSP™), which allows for simple updates and debugging without removing the microcontroller from its mounted circuit. This feature significantly reduces development time and simplifies the process of iterating on designs.

Overall, the PIC12F508 is a cost-effective, powerful microcontroller that is well-suited for projects requiring a small form factor, low power consumption, and sufficient processing capabilities. Whether for hobbyist projects or commercial products, the PIC12F508 provides a reliable solution for a multitude of embedded system applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1636 $52.3620
105+ $0.9548 $100.2540
165+ $0.9249 $152.6085
225+ $0.8951 $201.3975
290+ $0.8653 $250.9370
390+ $0.7757 $302.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 825 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention