EN
  • EN
  • DE

STEVAL-CCA006V1

Part No STEVAL-CCA006V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Video
Function Amplifier, Triple
Embedded No
Utilized IC / Part TSH103
Supplied Contents Board(s)
Other Names 1805-STEVAL-CCA006V1,STEVALCCA006V1,-497-8212,497-8212
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284603-STEVAL-CCA006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA006V1 CAD Model

Description

STEVAL-CCA006V1 - Audio Codec Board from STMicroelectronics

The STEVAL-CCA006V1 is a demonstration board from STMicroelectronics, designed to showcase the capabilities of the TS4657IQT stereo audio codec. This compact and versatile board is an ideal solution for developers and engineers who are working on audio applications that require high-quality sound reproduction in a small form factor.

The board features the TS4657IQT, which is a low-power, high-performance 16-bit stereo audio DAC (Digital-to-Analog Converter) complete with integrated headphone and class D speaker amplifiers. This codec is designed to deliver rich audio quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), making it perfect for portable applications where power efficiency and audio fidelity are paramount.

One of the key advantages of the STEVAL-CCA006V1 is its plug-and-play nature. It comes with a pre-loaded firmware that allows immediate operation, providing a quick and easy way to evaluate the audio codec's performance. The board can be connected directly to a variety of audio sources, such as MP3 players or smartphones, through its 3.5mm audio jack input.

The STEVAL-CCA006V1 also offers flexibility in terms of power supply. It can be powered through a USB connection or with an external power supply, making it convenient for both desktop and mobile testing scenarios. Additionally, the board provides various configuration options, allowing users to explore different settings and optimize the audio output for their specific needs.

For developers looking to integrate the board into a larger system, the STEVAL-CCA006V1 comes with I2C control interface support, which enables easy communication with microcontrollers or processors. This feature is essential for creating sophisticated audio systems that require digital control over volume, equalization, and other audio parameters.

In summary, the STEVAL-CCA006V1 from STMicroelectronics is a powerful tool for audio codec evaluation and development. Its high-quality audio output, ease of use, and versatile connectivity options make it a valuable addition to any audio engineer's toolkit.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess