EN
  • EN
  • DE

PIC12F509-E/SN

Part No PIC12F509-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 41 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 037595-PIC12F509-E/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Security, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC12F509-E/SN CAD Model

Description

Microchip Technology's PIC12F509-E/SN Microcontroller

The PIC12F509-E/SN is a versatile and compact 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This powerful MCU is housed in a small 8-pin SOIC package, making it ideal for space-constrained applications. It is part of Microchip's renowned PIC family, known for its ease of use, low power consumption, and reliable performance.

At the heart of the PIC12F509-E/SN lies a high-performance RISC CPU, which allows for fast and efficient processing of instructions. The microcontroller operates at a speed of up to 4 MHz and includes an internal oscillator, which means no external clock source is required for most applications, simplifying design and reducing component count.

The device boasts 1.5KB of flash memory, providing ample space for application code, and 41 bytes of data RAM for temporary data storage. Additionally, it offers 25 bytes of EEPROM, enabling persistent data storage for critical application parameters that need to survive power cycles.

One of the key features of the PIC12F509-E/SN is its versatile I/O capabilities. It includes 6 general-purpose I/O pins that can be configured for a variety of functions, including digital input/output and analog input, making it suitable for interfacing with sensors, actuators, and other peripherals.

The microcontroller also comes with a range of built-in peripherals, such as a 4-channel, 8-bit analog-to-digital converter (ADC), which facilitates the measurement of analog signals. The watchdog timer ensures system reliability by resetting the microcontroller in the event of a software malfunction.

Power efficiency is a hallmark of the PIC12F509-E/SN, featuring power-saving modes like sleep mode, which significantly reduces power consumption when the device is not active. This makes it an excellent choice for battery-powered or energy-sensitive applications.

Overall, the PIC12F509-E/SN from Microchip Technology is a robust and feature-rich microcontroller that provides designers with a flexible and cost-effective solution for a multitude of embedded system applications. Its combination of performance, integrated features, and compact form factor makes it an excellent choice for everything from simple consumer gadgets to sophisticated industrial controls.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2909 $50.3998
54+ $1.8797 $101.5038
83+ $1.8210 $151.1430
114+ $1.7622 $200.8908
147+ $1.7035 $250.4145
197+ $1.5273 $300.8781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,075 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess