EN
  • EN
  • DE

PIC12F635-E/MF

Part No PIC12F635-E/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8/14-Pin, Flash-Based 8-Bit CMOS Microcontrollers with nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12F
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
Win Source Part Number 1237765-PIC12F635-E/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12F635
Introduction Date April 16, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC12F635-E/MF CAD Model

Description

Microchip Technology's PIC12F635-E/MF

The PIC12F635-E/MF is a high-performance microcontroller (MCU) from Microchip Technology, designed with versatility and efficiency in mind. This compact yet powerful MCU is part of the well-known PIC family, which is highly regarded for its ease of use and robustness in various electronic applications. The PIC12F635-E/MF is especially suitable for applications requiring a small form factor and low power consumption, without compromising on processing capabilities.

This MCU is housed in an 8-pin Micro Flat No-Lead (MF) package, which is ideal for space-constrained applications. Despite its small size, the PIC12F635-E/MF is packed with features that enable complex functions and enhance the performance of the end product. It operates on a wide voltage range, making it flexible for use in different power environments.

At the core of the PIC12F635-E/MF is a powerful 8-bit processor capable of executing instructions efficiently, thus enabling fast task processing and quick response times in real-time applications. It also boasts an internal oscillator, which reduces the need for external components, simplifying the design and saving on board space and cost.

The MCU comes with an array of integrated peripherals, including analog-to-digital converters (ADCs), timers, and communication interfaces. These built-in features allow designers to implement sophisticated control systems, data acquisition, and connectivity with minimal additional hardware. The PIC12F635-E/MF also includes features such as Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) that contribute to the system's reliability and stability by preventing malfunction due to unexpected conditions.

Programming the PIC12F635-E/MF is made user-friendly through Microchip's MPLAB development environment. This comprehensive software suite provides developers with tools for code writing, debugging, and programming, ensuring a smooth development process from prototype to production. Additionally, the MCU supports in-circuit serial programming (ICSP), which allows for easy firmware updates and field servicing.

In summary, the PIC12F635-E/MF from Microchip Technology is a versatile and reliable choice for designers looking to maximize functionality in compact, power-sensitive applications. Its integration of essential features with the convenience of a small package makes it an excellent choice for a wide range of electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess