EN
  • EN
  • DE

PIC12LF1552-E/SN

Part No PIC12LF1552-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number PIC12LF1552
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 755625-PIC12LF1552-E/SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12LF1552-E/SN CAD Model

Description

Microchip Technology's PIC12LF1552-E/SN

The PIC12LF1552-E/SN is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the evolving needs of modern embedded systems. This compact, yet powerful, MCU is part of the PIC12 family and is particularly suitable for applications requiring a combination of intelligence, efficiency, and affordability in a small package.

Key Features

  • Core: The device is built around a high-performance 8-bit PIC architecture that offers a maximum CPU speed of 16 MIPS, allowing for swift execution of instructions and efficient handling of tasks.
  • Memory: It boasts 1.75KB of flash memory and 64 bytes of EEPROM, providing ample space for application code and data storage. Additionally, it has 128 bytes of RAM, ensuring smooth operation and data handling.
  • I/O Pins: The MCU comes with six versatile I/O pins that support various functionalities, including digital input/output, analog inputs, and advanced peripherals such as PWM outputs, which are essential for controlling motors and other devices.
  • Integrated Oscillator: A built-in 16MHz internal oscillator eliminates the need for external clock sources, reducing the overall system cost and complexity.
  • Power Management: With enhanced power management features, this MCU can operate in extreme low-power modes, making it ideal for battery-powered and portable applications.
  • Communication Peripherals: The PIC12LF1552-E/SN supports I2C, SPI, and UART serial communication protocols, enabling it to interface with a wide range of sensors, actuators, and other microcontrollers.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to four channels allows the MCU to convert analog signals into digital data, which is crucial for sensor interfacing and data acquisition.

Applications

The versatility of the PIC12LF1552-E/SN makes it an excellent choice for various applications, including consumer electronics, automation systems, automotive subsystems, and Internet of Things (IoT) devices. Its small form factor, combined with its rich feature set, enables designers to create sophisticated systems with minimal space requirements.

Package and Quality

The device is available in an 8-pin SOIC package, ensuring easy integration into PCB designs. Microchip Technology also guarantees high standards of quality and reliability, making the PIC12LF1552-E/SN a dependable choice for both prototyping and mass production.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8594 $51.5640
145+ $0.7052 $102.2540
220+ $0.6831 $150.2820
305+ $0.6611 $201.6355
395+ $0.6391 $252.4445
525+ $0.5729 $300.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess