EN
  • EN
  • DE

PIC16C54A

Part No PIC16C54A
Manufacturer Microchip Technology
Description EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237785-PIC16C54A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C54A CAD Model

Description

The PIC16C54A is a member of the renowned PIC microcontrollers family produced by Microchip Technology. Designed with versatility in mind, this robust and cost-effective 8-bit microcontroller is ideal for a wide range of applications across various industries, from consumer electronics to automotive systems.

Key Features:

  • High-Performance RISC CPU: The PIC16C54A features a Reduced Instruction Set Computing (RISC) architecture, which allows for faster processing and efficient operation, making it suitable for applications requiring quick response times and reliable performance.
  • Memory: It comes with 512 words of program memory and 25 bytes of data RAM, providing enough space for simple to intermediate level applications.
  • Input/Output Ports: The device includes 12 I/O pins, giving developers flexibility in interfacing with external peripherals and devices.
  • Timer: An integrated 8-bit timer helps in managing time-related tasks, such as pulse width modulation or event counting, which is crucial for timing-sensitive operations.
  • Operating Voltage: The microcontroller operates within a range of 2.5V to 5.5V, making it adaptable to both low and standard power supply environments.
  • CMOS Technology: Utilizing CMOS technology, the PIC16C54A ensures low power consumption, which is essential for battery-powered or energy-saving applications.
  • Wide Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and functionality under varying environmental conditions.

Applications:

The versatility of the PIC16C54A makes it suitable for a variety of applications, including:

  • Automotive control systems
  • Home appliances
  • Security systems
  • Industrial automation
  • Consumer electronics

In summary, the PIC16C54A from Microchip Technology is a reliable and cost-effective solution for designers looking to implement a microcontroller with a balance of performance, power efficiency, and flexibility. Its robust feature set and wide application range make it a go-to choice for a multitude of embedded system projects.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess