EN
  • EN
  • DE

PIC16C73B

Part No PIC16C73B
Manufacturer Microchip Technology
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237888-PIC16C73B
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C73B CAD Model

Description

Microchip Technology's PIC16C73B Microcontroller

The PIC16C73B is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a broad range of applications. This CMOS fully-static device is based on the PICmicro (RISC) architecture, which provides a simple and efficient instruction set, enabling faster and more reliable operation for various electronic applications.

With 28-pin packaging, the PIC16C73B offers ample I/O capabilities for interfacing with peripherals and other devices. It comes with a generous 7 KB of program memory and 192 bytes of RAM, which allows for the storage of significant amounts of code and data, suitable for complex operations. Additionally, its 192 bytes of EEPROM provide non-volatile storage for critical data that must be preserved across power cycles.

The microcontroller features a built-in 8-channel, 8-bit analog-to-digital converter (ADC), making it particularly suitable for applications requiring analog sensing and data acquisition. This functionality allows for direct interfacing with sensors and other analog signals without the need for additional components, simplifying design and reducing overall system cost.

Communication with external devices is made possible through the serial communication capabilities of the PIC16C73B, which include Synchronous Serial Port (SSP) with SPI and I²C support. This versatility ensures that the microcontroller can be integrated into a wide range of communication networks and systems.

Robustness is a key feature of the PIC16C73B, with its Watchdog Timer (WDT) and code protection features. The WDT helps prevent system lock-ups, while code protection secures the intellectual property against unauthorized access. Furthermore, the device operates within a wide voltage range of 4.0 to 5.5 volts, accommodating various power supply conditions.

Designed with power efficiency in mind, the PIC16C73B includes a Power-saving Sleep mode, which drastically reduces power consumption when the microcontroller is not in active use. This feature is particularly important for battery-operated devices where prolonged operation is essential.

In summary, the PIC16C73B from Microchip Technology is a feature-rich microcontroller that offers an optimal blend of performance, power efficiency, and integration capabilities, making it an excellent choice for designers looking to create sophisticated and reliable electronic products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess