EN
  • EN
  • DE

PIC16F1503T-E/ST

Part No PIC16F1503T-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V Automotive 14-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Max Frequency 20 MHz
Memory Size 3.5 kB
Memory Type FLASH
Number of I/Os 11
Number of Pins 14
RoHS Non-Compliant
Win Source Part Number 959650-PIC16F1503T-E/ST
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1503T-E/ST CAD Model

Description

Microchip Technology's PIC16F1503T-E/ST Microcontroller

The PIC16F1503T-E/ST is a high-performance, 8-bit microcontroller from Microchip Technology, designed to deliver exceptional power efficiency and versatility for a wide range of applications. This microcontroller is a part of Microchip's extensive PIC16F family, known for its ease of use, reliability, and cost-effectiveness, making it an ideal choice for both hobbyists and professional developers alike.

Featuring a robust architecture, the PIC16F1503T-E/ST comes with an enhanced Mid-range Core with 49 Instruction, 16 Stack Levels. It boasts a CPU speed of up to 20 MIPS, providing the computational power necessary for complex tasks. The device includes 3.5 KB of flash memory, allowing for ample space to store application code, and 128 bytes of EEPROM for non-volatile data storage. With 256 bytes of RAM, it can handle multiple operations and data processing with ease.

This microcontroller operates on a wide voltage range of 2.0V to 5.5V, which makes it suitable for battery-operated and portable applications. It also features an internal oscillator, eliminating the need for external clock sources and further reducing the overall system cost and complexity.

One of the standout features of the PIC16F1503T-E/ST is its integrated analog peripherals. It comes equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise sensor readings and analog data acquisition. Additionally, it includes two PWM modules, which are essential for controlling motors and adjusting LED brightness in various applications.

The microcontroller supports various communication protocols, including I2C, SPI, and UART, offering excellent connectivity options for peripherals and other microcontrollers. The PIC16F1503T-E/ST is housed in a TSSOP-14 package, which is perfect for space-constrained applications.

With its extensive feature set and flexibility, the PIC16F1503T-E/ST from Microchip Technology is a top-notch choice for projects requiring a compact, efficient, and powerful microcontroller. Whether you are designing consumer electronics, automotive systems, or IoT devices, this microcontroller is engineered to meet the demands of your innovative applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2044 $54.1980
105+ $0.9883 $103.7715
160+ $0.9574 $153.1840
220+ $0.9265 $203.8300
280+ $0.8956 $250.7680
375+ $0.8030 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,098 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess