EN
  • EN
  • DE
  • IT

PIC16F15354-E/ML

Part No PIC16F15354-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN  /  PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F15354
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1084954-PIC16F15354-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F15354-E/ML CAD Model

Description

Microchip Technology's PIC16F15354-E/ML Microcontroller

The PIC16F15354-E/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed for versatility and efficiency, this compact yet powerful MCU is part of Microchip's extensive PIC16F product line, which is known for its robustness, low power consumption, and ease of use. The PIC16F15354-E/ML is particularly suited for a wide range of applications, from industrial control systems to consumer electronics, automotive applications, and Internet of Things (IoT) devices.

This microcontroller is built on a 14-bit architecture and comes in a 28-pin QFN (Quad Flat No-leads) package, offering a space-saving footprint for designs where board space is at a premium. The MCU operates with an extended temperature range, ensuring reliable performance in demanding environmental conditions.

Equipped with up to 28 KB of Flash memory and 2 KB of RAM, the PIC16F15354-E/ML provides ample space for application code and data storage. The device also features a rich set of peripherals, including:

  • Multiple 10-bit Analog-to-Digital Converters (ADCs) for analog signal measurement,
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication,
  • Multiple PWM modules for precise motor control or LED dimming,
  • Complementary Waveform Generator (CWG) for complex waveform production,
  • and Configurable Logic Cell (CLC) for custom logic operations without additional hardware.

The device also supports various communication protocols such as I2C, SPI, and UART, making it easy to interface with sensors, actuators, and other microcontrollers or microprocessors. The MCU's low-power features, including Idle and Doze modes, are ideal for battery-powered and energy-conscious applications.

Developers can take advantage of Microchip's comprehensive software and hardware development tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for simplified programming and configuration of the device. With these tools, even complex applications can be developed efficiently, accelerating the product development cycle.

The PIC16F15354-E/ML is a testament to Microchip Technology's commitment to providing high-quality and adaptable microcontroller solutions to meet the evolving needs of modern electronics design.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7398 $51.7860
165+ $0.6071 $100.1715
260+ $0.5881 $152.9060
355+ $0.5691 $202.0305
455+ $0.5502 $250.3410
610+ $0.4932 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 377 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess