EN
  • EN
  • DE

BUD44D2

Part No BUD44D2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans Digital BJT NPN 400V 2A 25000mW 3-Pin(2+Tab) DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 238203-BUD44D2
Popularity Low
Supply and Demand Status Limited
Family Name BUD44D2
Introduction Date August 31, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUD44D2 CAD Model

Description

The BUD44D2 is a robust NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy efficient innovations. This high-power transistor is widely recognized for its reliability and performance in demanding applications. It is specifically engineered to handle high current and voltage, making it an ideal choice for power regulation and amplification tasks within electronic circuits.

Key Features

  • High Current Capacity: The BUD44D2 is capable of handling continuous collector currents up to 10A, making it suitable for high power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 450V, it can be used in circuits with high operating voltages, providing greater flexibility in design.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, resulting in reduced power loss and improved efficiency.
  • Fast Switching Speed: It offers swift switching characteristics, which is beneficial for applications requiring quick response times.
  • TO-247 Package: The transistor comes in a TO-247 package, known for excellent power dissipation and thermal efficiency, ensuring stability under high temperature operations.

Applications

The BUD44D2 NPN transistor is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor controls
  • Audio amplifiers
  • High power switching circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the BUD44D2 is no exception. It is designed to meet rigorous industry standards for reliability and performance. Whether for commercial, industrial, or even demanding automotive applications, this NPN transistor is built to deliver consistent operation over an extended period.

Environmental Compliance

The BUD44D2 is also compliant with environmental regulations, including RoHS and Pb-Free, making it a suitable choice for eco-conscious designs that require components with minimal environmental impact.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess