EN
  • EN
  • DE

PIC16F1719-E/PT

Part No PIC16F1719-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 28x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F1719
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1084967-PIC16F1719-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1719-E/PT CAD Model

Description

Microchip Technology's PIC16F1719-E/PT Microcontroller

The PIC16F1719-E/PT is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a broad range of applications, including automation, consumer electronics, automotive, and more. This 8-bit microcontroller is part of Microchip's Enhanced Mid-range Core product line, which offers increased performance and reduced power consumption compared to its predecessors.

Equipped with a rich set of features, the PIC16F1719-E/PT boasts 28 pins in a TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications. It operates with an extended temperature range, ensuring reliability and stability across various environmental conditions.

One of the standout features of this microcontroller is its Flash program memory of 28 KB, which provides ample space for complex program code. Additionally, it comes with 2 KB of RAM and 256 bytes of EEPROM, offering sufficient storage for data manipulation and retention across power cycles.

The PIC16F1719-E/PT incorporates an array of peripherals that enhance its functionality. These include:

  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication
  • Two Comparators for analog signal comparison
  • Nine 10-bit Analog-to-Digital Converters (ADC) for interfacing with analog sensors and inputs
  • Three Operational Amplifiers for on-chip signal conditioning
  • Zero-Cross Detect (ZCD) module for AC line monitoring
  • Peripheral Pin Select (PPS) for flexible pin mapping
  • Five Timer Modules for precise event timing and PWM generation

Moreover, the device supports various communication protocols, including SPI and I2C, enabling it to easily connect with other microcontrollers and peripherals within a system. Its Integrated Extreme Low-Power (XLP) technology ensures energy efficiency, making it ideal for battery-powered applications.

The PIC16F1719-E/PT is supported by Microchip's robust development tools, such as MPLAB X IDE and MPLAB Code Configurator, which streamline the development process and reduce time to market. Whether you're working on a simple control system or a complex IoT device, the PIC16F1719-E/PT provides a reliable and cost-effective solution for your microcontroller needs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6792 $54.7168
9+ $11.2239 $101.0151
14+ $10.8732 $152.2248
20+ $10.5224 $210.4480
25+ $10.1717 $254.2925
33+ $9.1195 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess