EN
  • EN
  • DE
  • IT

PIC16F1783-E/MV

Part No PIC16F1783-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16F1783
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322007-PIC16F1783-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1783-E/MV CAD Model

Description

Microchip Technology's PIC16F1783-E/MV Microcontroller

The PIC16F1783-E/MV is a high-performance, 8-bit microcontroller crafted by Microchip Technology, designed to cater to a wide array of applications ranging from automotive systems to consumer electronics. This versatile MCU is part of Microchip's Enhanced Mid-range Core product line, which delivers an excellent balance of power efficiency and processing capability.

Equipped with a robust set of features, the PIC16F1783-E/MV offers 16KB of flash memory, making it suitable for complex programs and iterative development processes. It also comes with 1KB of RAM and 256 bytes of EEPROM, thereby providing ample space for data storage and retention even after power cycles. The microcontroller operates at a voltage range of 1.8V to 5.5V, ensuring compatibility with both low-power and standard-power applications.

One of the standout features of the PIC16F1783-E/MV is its extensive range of peripherals. It includes up to 17 channels of 10-bit Analog-to-Digital Converters (ADCs), which are ideal for sensor interfacing and data acquisition tasks. Additionally, it has three operational amplifiers, which can be used for signal conditioning, and a host of communication interfaces such as I2C, SPI, and EUSART, enabling easy integration with other devices and systems.

Furthermore, the device supports advanced features like hardware Capacitive Voltage Divider (CVD) for capacitive touch sensing, which makes it an excellent choice for user-interface applications. It also boasts a programmable Brown-Out Reset, a Watchdog Timer for system reliability, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module that supports serial communication.

Microchip's PIC16F1783-E/MV is available in a 28-pin UQFN package, which is highly compact and suitable for space-constrained applications. It is designed for ease of use with Microchip's MPLAB X Integrated Development Environment (IDE) and their extensive range of development tools. This MCU is an ideal solution for designers looking for a flexible and powerful microcontroller that can handle a variety of tasks while maintaining power efficiency.

Whether you are developing a new innovative gadget or upgrading an existing system, the PIC16F1783-E/MV provides a solid foundation with its mix of performance, memory, and rich peripheral set.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT EXTRNL NVSRAM 80QFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3127 $58.5016
19+ $6.0002 $114.0038
29+ $5.8127 $168.5683
40+ $5.6252 $225.0080
52+ $5.4377 $282.7604
69+ $4.8751 $336.3819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess