Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305377-M29F080A90N1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29F080A90N1T CAD Model

Description

The M29F080A90N1T is a high-performance 8 Megabit (8Mb) Flash memory device from STMicroelectronics, renowned for its reliability and versatility. Designed with cutting-edge technology, this non-volatile memory chip is an ideal storage solution for a wide range of applications, including embedded systems, automotive electronics, and telecommunications devices.

Key Features

  • Memory Capacity: The device offers a substantial storage space of 8Mb, organized as 1M x 8 bits, which is suitable for firmware storage, code shadowing, and data logging applications.
  • Access Time: It boasts a fast access time of 90ns, facilitating quick read operations, which is critical for high-speed microprocessors and real-time computing environments.
  • Programming Voltage: The M29F080A90N1T operates at a single 5V supply voltage for both read and programming operations, simplifying the power design for the system in which it is incorporated.
  • Boot Block: The memory features a boot block architecture, providing added protection for the boot sectors and ensuring secure system boot-up processes.
  • Low Power Consumption: With its low power consumption, this Flash memory device is ideal for battery-powered applications, contributing to extended battery life and energy efficiency.
  • Endurance and Data Retention: The device is rated for a minimum of 10,000 program/erase cycles and offers data retention of 20 years, ensuring data integrity over a long period.
  • Compatibility: The M29F080A90N1T is compatible with JEDEC standards, making it easy to integrate into existing designs and systems.

Applications

The versatility of the M29F080A90N1T allows it to be used in various applications, including:

  • Advanced mobile devices
  • Automotive control units
  • Networking hardware
  • Industrial control systems
  • Consumer electronics

Conclusion

In summary, the M29F080A90N1T from STMicroelectronics is a robust and reliable Flash memory chip that offers a blend of speed, capacity, and durability. Its comprehensive feature set and adherence to industry standards make it a top choice for designers and engineers looking to incorporate stable non-volatile memory into their products.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
Renesas Electronics America
EEPROM, 32KX8, SERIAL
Need more? Email Us
ECAD model for R1EX24256ASAS0A#S0
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-5SI#S0
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention