EN
  • EN
  • DE

S71PL064JA0BAW0P0B

Part No S71PL064JA0BAW0P0B
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH MEMORY SMD  /  Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1314808-S71PL064JA0BAW0P0B
Ultra Librarian 3D Model Ultra Librarian S71PL064JA0BAW0P0B CAD Model

Description

The S71PL064JA0BAW0P0B is a NOR flash memory device manufactured by Cypress Semiconductor Corp. This memory chip is designed for embedded systems, providing non-volatile storage for code and data. Its high performance and reliability make it suitable for a wide range of applications, including automotive, industrial, and consumer electronics.

Applications

  • Embedded systems
  • Automotive electronics (ECUs, instrument clusters)
  • Industrial control systems
  • Consumer electronics (set-top boxes, printers)
  • Networking equipment
  • Medical devices

Features

  • NOR flash memory: Provides non-volatile storage for code and data.
  • Capacity: 64 Mbit (64 megabits)
  • Supply voltage: 3.0V
  • Page size: 256 bytes
  • Operating temperature range: -40°C to +85°C (industrial temperature range)
  • Interface: Parallel
  • Package: 56-ball Fortified Ball Grid Array (FBGA)
  • Security Features: Sector protection

Benefits

  • Non-volatile storage: Retains data even when power is off.
  • High performance: Fast read and write speeds for efficient system operation.
  • Reliable operation: Designed for long-term data retention and endurance.
  • Wide operating temperature range: Suitable for industrial and automotive applications.
  • Compact package: FBGA package allows for use in space-constrained applications.
  • Security Features: Sector protection prevents unauthorized access.

Additional Details

The Cypress Semiconductor S71PL064JA0BAW0P0B NOR flash memory device is a key component for embedded systems requiring reliable and non-volatile storage. Its 64 Mbit capacity provides ample storage for code and data, while its fast read and write speeds ensure efficient system operation. The industrial temperature range makes it suitable for use in harsh environments, such as automotive and industrial applications. The FBGA package provides a compact footprint for space-constrained applications.

This NOR flash memory device is commonly used in automotive electronics, such as engine control units (ECUs) and instrument clusters, as well as in industrial control systems and consumer electronics. Its high performance, reliability, and wide operating temperature range make it a versatile and dependable storage solution. The sector protection feature provides added security by preventing unauthorized access to sensitive data.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess