EN
  • EN
  • DE

DDTC114ELP-7

Part No DDTC114ELP-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 100 @ 50mA, 5V
Max Vce (sat) 300mV @ 10mA, 70mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 250MHz
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package 3-DFN1006 (1.0x0.6)
Win Source Part Number 000552-DDTC114ELP-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTC114ELP-7 CAD Model

Description

Product Overview: DDTC114ELP-7

The DDTC114ELP-7 is a pre-biased transistor from Diodes Incorporated, designed to provide a convenient and compact solution for digital and switching applications. This innovative component integrates a single transistor and a resistor into one tiny package, facilitating ease of design and reducing board space requirements.

Key Features

  • Integrated Bias Resistor: The DDTC114ELP-7 comes with a built-in bias resistor that simplifies circuit design by reducing component count, which is particularly beneficial in space-constrained applications.
  • Surface-Mount Package: Encased in a SOT-523 package, this transistor is ideal for surface-mount technology (SMT), allowing for high-density PCB designs and automated assembly processes.
  • Low V<sub>CE Saturation Voltage: The transistor is designed to operate with a low collector-emitter saturation voltage, enhancing efficiency by minimizing power loss during operation.
  • High Current Gain: With a substantial current gain (h<sub>FE), this component ensures effective amplification in digital and analog signal processing tasks.

Applications

The DDTC114ELP-7 is versatile and can be used in a wide range of applications, including:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing

Electrical Characteristics

Diodes Incorporated has engineered the DDTC114ELP-7 to meet stringent specifications, ensuring reliable performance under various conditions. Some of the key electrical characteristics include:

  • Collector-Base Voltage (V<sub>CBO): 50V
  • Collector-Emitter Voltage (V<sub>CEO): 50V
  • Emitter-Base Voltage (V<sub>EBO): 5V
  • Continuous Collector Current (I<sub>C): 100mA
  • Power Dissipation (P<sub>D): 150mW

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DDTC114ELP-7 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. This product is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether you are designing a new circuit or looking to optimize an existing one, the DDTC114ELP-7 offers a compact, efficient, and reliable solution that can meet the demands of a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0681
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,380+ $0.0363 $50.0940
3,360+ $0.0298 $100.1280
5,195+ $0.0289 $150.1355
7,145+ $0.0280 $200.0600
9,260+ $0.0270 $250.0200
12,400+ $0.0242 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 1380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess