EN
  • EN
  • DE

H5TC2G63FFR-PBI

Part No H5TC2G63FFR-PBI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941092-H5TC2G63FFR-PBI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC2G63FFR-PBI CAD Model

Description

The Hynix H5TC2G63FFR-PBI is a 2Gb DDR3 SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. It's designed for use in applications where high bandwidth, low power consumption, and reliable performance are essential. This includes laptops, desktops, embedded systems, and other computing devices that require efficient memory solutions.

Applications:

  • Laptops
  • Desktops
  • Embedded Systems
  • Networking Devices
  • Industrial Computing

Features:

  • Capacity: 2Gb (256M x 8)
  • Interface: DDR3 SDRAM
  • Clock Frequency: Specified by the speed grade (PBI) - typically up to 933 MHz (1866 MHz effective)
  • Voltage: 1.5V
  • Data Rate: Up to 1866 Mbps
  • Operating Temperature Range: Commercial
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • Double data rate architecture: Transfers data on both clock edges for higher bandwidth.
  • On-chip DLL (Delay-Locked Loop): Ensures precise data timing and signal integrity.
  • Write latency = Read latency - 1 clock cycle
  • Burst Length: 8

Benefits:

  • High Bandwidth: DDR3 interface supports faster data transfer rates.
  • Low Power Consumption: Operates at 1.5V, resulting in energy savings.
  • Improved Performance: Faster memory access enhances overall system responsiveness.
  • Reliable Operation: Ensures stable performance across a wide range of applications.
  • Compact Design: FBGA package allows for high-density and space-saving PCB layouts.

Additional Details:

The H5TC2G63FFR-PBI utilizes the DDR3 architecture, which doubles the data transfer rate by transferring data on both the rising and falling edges of the clock signal. The on-chip DLL ensures accurate data timing, which is critical for maintaining signal integrity and achieving optimal performance. The FBGA package provides excellent thermal characteristics and allows for compact system designs. This DDR3 SDRAM is a suitable solution for applications requiring high-speed, low-power, and reliable memory performance.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,984 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess