EN
  • EN
  • DE

PIC16F1823-E/ST

Part No PIC16F1823-E/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Number of I/O 12
Family Name PIC16F1823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851818-PIC16F1823-E/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1823-E/ST CAD Model

Description

Microchip Technology's PIC16F1823-E/ST Microcontroller

The PIC16F1823-E/ST is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This compact yet powerful MCU is part of Microchip's extensive PIC16F family, known for its versatility and reliability in a wide range of embedded applications. The PIC16F1823-E/ST is particularly well-suited for automation, consumer electronics, automotive, and industrial control systems.

At the heart of the PIC16F1823-E/ST lies an enhanced Mid-range 8-bit core with an integrated EEPROM, which offers a perfect balance between power consumption and processing capability. With its operating voltage ranging from 1.8V to 5.5V, it provides designers with the flexibility to support battery-powered and low-power applications.

The MCU is equipped with a 7 KB of flash memory and 256 bytes of RAM, which allows for efficient handling of code and data. The device also features 128 bytes of EEPROM, which is essential for non-volatile storage of configuration or calibration data that must be preserved through power cycles.

One of the standout features of the PIC16F1823-E/ST is its extensive set of peripherals. It includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which enables serial communication with other MCUs or peripheral devices. Additionally, it boasts two comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, and a Capture/Compare/PWM (CCP) module for advanced timing and control operations.

For ease of programming and debugging, the MCU supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins. Furthermore, the device comes in a space-saving TSSOP-14 package, making it ideal for applications where board space is at a premium.

The PIC16F1823-E/ST is also supported by Microchip's MPLAB® IDE and MPLAB® XC8 compiler, providing developers with a comprehensive development environment to bring their applications to market quickly and efficiently. With its robust feature set and broad operating voltage range, the PIC16F1823-E/ST is a versatile choice for designers looking to leverage Microchip's legacy of quality and innovation in their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4201 $56.8040
90+ $1.1652 $104.8680
135+ $1.1288 $152.3880
185+ $1.0924 $202.0940
240+ $1.0560 $253.4400
320+ $0.9467 $302.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,183 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess