EN
  • EN
  • DE

PIC16F18344-E/SS

Part No PIC16F18344-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP  /  PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F18344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1147168-PIC16F18344-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18344-E/SS CAD Model

Description

Microchip Technology's PIC16F18344-E/SS Microcontroller

The PIC16F18344-E/SS is a high-performance microcontroller unit (MCU) from Microchip Technology's extensive PIC16F product line. It is designed for a variety of applications, ranging from consumer electronics to industrial control systems. This versatile MCU offers a perfect blend of power, efficiency, and flexibility, making it an ideal choice for designers looking to optimize their embedded systems.

At the core of the PIC16F18344-E/SS is an 8-bit CPU with an enhanced Mid-range architecture that runs at speeds up to 32 MHz. It comes equipped with a 7 KB of flash memory and 512 bytes of RAM, which provides ample space for application code and data storage. Additionally, this MCU features 256 bytes of EEPROM, which is ideal for non-volatile data storage requirements.

The device includes a rich set of peripherals, such as:

  • Two Capture/Compare/PWM (CCP) modules
  • Four 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADC2)
  • Two Comparators with Voltage Reference
  • Zero-Cross Detect (ZCD)
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • Two I2C/SPI modules for serial communication

These integrated peripherals allow for a high level of system integration, which can reduce overall system costs and increase reliability. The microcontroller also supports various communication protocols, thereby enhancing its versatility in systems requiring data exchange with other devices.

The PIC16F18344-E/SS features a 20-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing enough I/O pins for most applications. Its operational voltage range of 2.3V to 5.5V allows for flexible power supply designs, which is crucial for battery-operated and power-sensitive applications.

Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) support the PIC16F18344-E/SS, simplifying development and reducing time to market. The MCU is also compatible with Microchip's programmer/debugger tools, making prototyping and debugging processes straightforward and efficient.

Overall, the PIC16F18344-E/SS MCU is a robust and versatile solution that delivers the performance and features necessary for a wide array of embedded applications. Its combination of power efficiency, integrated peripherals, and development support makes it a smart choice for designers seeking a reliable and cost-effective MCU.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7876 $51.1940
155+ $0.6463 $100.1765
240+ $0.6261 $150.2640
335+ $0.6059 $202.9765
430+ $0.5857 $251.8510
575+ $0.5251 $301.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,117 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess