Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC16F1937
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889489-PIC16F1937-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1937-E/PT CAD Model

Description

Product Overview: PIC16F1937-E/PT from Microchip Technology

The PIC16F1937-E/PT is a versatile and powerful microcontroller unit (MCU) from the renowned Microchip Technology. This MCU is part of the expansive PIC16F family, which is well-known for its high-performance and cost-effective solutions in the embedded systems market. The PIC16F1937-E/PT is designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics, automotive applications, and more.

Key Features:

  • Core: The PIC16F1937-E/PT boasts a robust 8-bit CPU with an enhanced Mid-range Core that operates at a speed of up to 32 MHz. This core provides the power and flexibility needed for complex computations and control tasks.
  • Program Memory: With 14 KB of flash memory, this MCU offers ample space for application code, ensuring that even sophisticated programs can be accommodated without the need for external memory components.
  • RAM and Data EEPROM: It comes equipped with 512 bytes of EEPROM and 1 KB of RAM, providing sufficient data storage and retrieval capabilities for most applications.
  • I/O Pins: The device features 36 I/O pins, which are highly configurable and allow for a wide range of peripheral connections and functionality customizations.
  • Peripherals: Onboard peripherals include timers, comparators, up to 35 channels of 10-bit Analog-to-Digital Converters (ADC), Enhanced Capture/Compare/PWM (ECCP) for advanced motor control, and serial communication modules supporting SPI, I2C, and EUSART interfaces.
  • Power Management: The MCU supports various power-saving modes, making it ideal for battery-powered and power-sensitive applications.
  • Operating Voltage: It operates across a wide voltage range of 1.8V to 5.5V, providing flexibility in power supply design.

Package and Temperature Range:

The PIC16F1937-E/PT is available in a 44-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to +85°C, which makes it suitable for use in harsh environmental conditions.

Applications:

With its robust feature set, the PIC16F1937-E/PT is ideal for applications in automotive systems, consumer electronics, industrial automation, and control systems, among others. Its adaptability and comprehensive development support make it a go-to choice for engineers and designers looking for a reliable and efficient MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9765 $50.6005
41+ $2.4423 $100.1343
64+ $2.3659 $151.4176
88+ $2.2896 $201.4848
113+ $2.2133 $250.1029
152+ $1.9843 $301.6136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,786 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention