EN
  • EN
  • DE

PIC16F1939-E/ML

Part No PIC16F1939-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC16F1939
Standard Package 45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338482-PIC16F1939-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1939-E/ML CAD Model

Description

Product Overview: PIC16F1939-E/ML

The PIC16F1939-E/ML from Microchip Technology is a versatile and powerful microcontroller (MCU) that is part of Microchip's extensive PIC16F family. Known for its robust architecture and adaptability, the PIC16F1939-E/ML is designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems.

Key Features

  • CPU: The device boasts a high-performance RISC CPU with a 14-bit architecture, enabling efficient processing and execution of instructions.
  • Memory: It comes equipped with 32 KB of Flash program memory, 1 KB of EEPROM data memory, and 2 KB of RAM, providing ample space for complex applications and data storage.
  • I/O Pins: With 36 I/O pins, the MCU offers flexibility in interfacing with external peripherals, sensors, and actuators.
  • Timers: Multiple timers including an 8-bit timer, two 16-bit timers, and one 16-bit period register timer ensure precise timing and control for various tasks.
  • Communication Peripherals: Integrated communication modules such as I2C, SPI, and EUSART facilitate easy data exchange with other devices and systems.
  • Analog Features: The MCU includes an analog-to-digital converter (ADC) with up to 17 channels, two analog comparators, and a fixed voltage reference (FVR) for accurate analog signal processing.
  • Enhanced Features: Enhanced Capture/Compare/PWM (ECCP) modules provide advanced control for power management and motor control applications.

Package and Power Efficiency

The PIC16F1939-E/ML is available in a 44-pin QFN (Quad Flat No-leads) package, which is suitable for space-constrained applications. It operates at a voltage range of 1.8V to 5.5V, ensuring energy efficiency across different power environments.

Development Support

Microchip provides comprehensive development tools for the PIC16F1939-E/ML, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for simplified programming and configuration. The MCU is also supported by a range of in-circuit debuggers and programmers, enabling rapid prototyping and streamlined development.

Whether you are developing advanced consumer gadgets or sophisticated automation systems, the PIC16F1939-E/ML from Microchip Technology offers a blend of performance, flexibility, and reliability that can help bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4002 $59.2016
20+ $6.0721 $121.4420
30+ $5.8823 $176.4690
41+ $5.6925 $233.3925
53+ $5.5028 $291.6484
71+ $4.9335 $350.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 854 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess