EN
  • EN
  • DE

PIC16F506-E/SL

Part No PIC16F506-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity -
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
EEPROM Size -
RAM Size 67 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368734-PIC16F506-E/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F506-E/SL CAD Model

Description

Microchip Technology PIC16F506-E/SL Microcontroller

The PIC16F506-E/SL from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers an optimal solution for low-power and cost-sensitive applications in various industries. This compact yet robust component is part of the renowned PIC16F family, known for their ease of use and wide range of integrated features.

At the heart of the PIC16F506-E/SL lies a precision-engineered processing core capable of executing instructions with efficiency and speed, which is essential for real-time applications. With a flash memory size of 1.5KB, this microcontroller provides ample space for your application code, while 128 bytes of RAM ensure smooth operation and data handling.

One of the standout features of the PIC16F506-E/SL is its 8-level deep hardware stack, which simplifies the process of subroutine calling and return, making it ideal for complex programming tasks. Additionally, the microcontroller includes an internal oscillator, which eliminates the need for external clock sources, thus reducing the overall system cost and complexity.

The device boasts a variety of peripherals that enhance its functionality, such as:

  • 12 I/O pins - offering flexibility in interfacing with external devices and sensors.
  • 2 comparators - providing analog comparison capabilities essential for sensor interfacing and threshold detection.
  • 5 channels of 8-bit Analog-to-Digital Converter (ADC) - enabling the microcontroller to process analog signals, which is crucial for monitoring and control applications.

Furthermore, the PIC16F506-E/SL supports In-Circuit Serial Programming™ (ICSP™), allowing for seamless programming and reprogramming of the device, even after it has been placed in a circuit. This feature is invaluable for rapid prototyping and iterative development processes.

With its wide operating voltage range of 2.0V to 5.5V, the PIC16F506-E/SL is highly adaptable to various power supply conditions, making it suitable for battery-operated and portable devices. Its extended temperature range also ensures reliable operation under harsh environmental conditions.

Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC16F506-E/SL offers the perfect balance of performance, power efficiency, and cost-effectiveness to bring your innovative ideas to life.

For detailed technical specifications, application notes, and support resources, visit the official Microchip Technology website or consult the PIC16F506-E/SL datasheet.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8264 $53.7160
150+ $0.6780 $101.7000
230+ $0.6569 $151.0870
315+ $0.6357 $200.2455
410+ $0.6145 $251.9450
545+ $0.5509 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess