EN
  • EN
  • DE

PIC16F684T-E/SL

Part No PIC16F684T-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-SOIC
Win Source Part Number 026771-PIC16F684T-E/SL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC16F684T-E/SL CAD Model

Description

Product Overview: PIC16F684T-E/SL

The PIC16F684T-E/SL is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology. It is part of the popular PIC16F family known for its efficiency and flexibility in a wide range of applications. This microcontroller is particularly suited for low-power and space-constrained applications due to its small footprint and power-saving features.

Key Features

  • CPU: The device is equipped with a high-performance RISC CPU, ensuring fast processing and efficient operation.
  • Memory: It comes with 2048 bytes of Flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, allowing for robust application development.
  • I/O Pins: The microcontroller features 12 I/O pins, providing ample interfacing capabilities with external components.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 8 channels allows for precise analog signal measurement.
  • Timers: Multiple timers, including an 8-bit timer and two 16-bit timers, offer extensive timing and counting functionalities.
  • Communication: It supports serial communication via USART, enabling easy data exchange with peripherals and other microcontrollers.
  • Operating Voltage: The device operates within a voltage range of 2.0V to 5.5V, making it adaptable to various power environments.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, the microcontroller is reliable in extreme conditions.
  • Package: The PIC16F684T-E/SL is available in a 14-pin SOIC package, which is ideal for surface-mounted PCB designs.

Applications

The versatility of the PIC16F684T-E/SL allows it to be utilized in a multitude of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Power management systems

Support and Resources

Microchip Technology provides extensive support for the PIC16F684T-E/SL, including technical documentation, development tools, and software libraries. Designers can take advantage of the MPLAB® Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development and programming of the microcontroller.

Whether you are developing a simple application or an intricate system, the PIC16F684T-E/SL from Microchip Technology offers a reliable and cost-effective solution that delivers performance, efficiency, and ease of integration.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0946 $50.9460
24+ $4.1802 $100.3248
38+ $4.0495 $153.8810
52+ $3.9189 $203.7828
66+ $3.7883 $250.0278
89+ $3.3964 $302.2796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess