EN
  • EN
  • DE

PIC16F716

Part No PIC16F716
Manufacturer Microchip Technology
Description 8-bit Flash-based Microcontroller with A/D Converter and Enhanced Capture/Compare/PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237985-PIC16F716
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16F716 CAD Model

Description

Microchip Technology's PIC16F716 Microcontroller

The PIC16F716 from Microchip Technology is a versatile and powerful 8-bit microcontroller that is part of the renowned PIC family, known for its efficiency in electronic applications. This microcontroller is designed to offer a perfect blend of performance, power consumption, and cost-effectiveness, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

The PIC16F716 features a robust architecture that includes 3.5KB of flash memory, 128 bytes of RAM, and 256 bytes of EEPROM. This memory configuration allows for flexible program and data storage, enabling developers to create complex applications without worrying about space constraints. The microcontroller operates at a frequency of up to 20 MHz, providing the computational speed required for time-sensitive tasks.

One of the standout features of the PIC16F716 is its integrated 10-bit analog-to-digital converter (ADC) with up to 11 channels. This ADC allows for precise conversion of analog signals to digital, which is essential for sensor interfacing and data acquisition tasks. Additionally, the device includes two comparators, enhancing its capability to handle analog signal processing.

The microcontroller also supports a range of serial communication protocols, including USART, SPI, and I²C, facilitating easy data exchange with other devices and peripherals. Its programmable 8-level deep stack and 35 single-word instructions further simplify software development, while the power-saving Sleep mode ensures energy efficiency in battery-operated applications.

For those concerned about device protection, the PIC16F716 comes with Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset, providing a robust defense against system errors and power instability. Moreover, the microcontroller is available in multiple package options, including PDIP, SOIC, and QFN, allowing for flexibility in hardware design.

In conclusion, the PIC16F716 microcontroller is a highly capable component that offers a rich set of features to developers looking to create sophisticated and reliable electronic products. Its combination of memory, processing power, and integrated peripherals, backed by Microchip's support and resources, make it a go-to choice for engineers around the globe.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8772 $52.6320
140+ $0.7198 $100.7720
220+ $0.6973 $153.4060
300+ $0.6748 $202.4400
385+ $0.6523 $251.1355
515+ $0.5848 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess