Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952308-100-100000076WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000076WOF CAD Model

Description

The AMD 100-100000076WOF is an embedded microprocessor designed to deliver high performance and energy efficiency for a variety of embedded applications. This processor is part of AMD's embedded product line, optimized for integration into systems where reliability, low power consumption, and processing power are essential.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data acquisition systems.
  • Digital Gaming: Powers gaming consoles, arcade machines, and other interactive entertainment systems.
  • Medical Imaging: Integrated into ultrasound machines, X-ray scanners, and other medical diagnostic equipment.
  • Networking Infrastructure: Employed in routers, switches, firewalls, and other network appliances.
  • Retail Solutions: Utilized in point-of-sale (POS) systems, digital kiosks, and interactive displays.

Features:

  • Multi-Core Processing: Offers multiple processing cores for parallel task execution and improved performance.
  • Integrated Graphics: Includes built-in graphics processing capabilities, eliminating the need for a discrete graphics card in some applications.
  • Energy Efficiency: Designed for low power consumption, extending battery life in portable devices and reducing overall energy costs.
  • Security Features: Incorporates hardware-based security technologies to protect against unauthorized access and malware.
  • Wide Temperature Range: Operates reliably in a broad range of environmental conditions, ensuring stable performance in challenging environments.

Benefits:

  • Enhanced Performance: Delivers high processing speeds and efficient multitasking capabilities for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, reducing operating costs and extending the lifespan of battery-powered devices.
  • Improved Graphics: Provides smooth and responsive graphics performance for multimedia and user interface applications.
  • Increased Security: Protects sensitive data and systems from cyber threats and unauthorized access.
  • Reliable Operation: Ensures stable and consistent performance in a variety of environmental conditions.

Additional Details:

The AMD 100-100000076WOF specifications include the number of cores and threads, base and boost clock speeds, integrated graphics capabilities, and thermal design power (TDP). It also supports various memory types, such as DDR4, and offers multiple connectivity options, including PCIe lanes for expansion. Detailed technical specifications are available in AMD's official documentation. Implementing proper thermal management is critical for maintaining optimal performance and preventing overheating, especially in high-performance embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DL 1GHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Lowest to $81.4924
ECAD model for MCIMX6U6AVM10AC
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $139.2418
ECAD model for MIMX8QM5AVUFFAB
Texas Instruments
PROTOTYPE / Microprocessor IC -
Lowest to $24.8651
ECAD model for DP83449IVS/NOPB
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
ECAD model for MCIMX6DP6AVT8AB
NXP / Nexperia
Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Need more? Email Us
ECAD model for MC68MH360AI25L
Texas Instruments
Low-Power Applications Processor
Lowest to $40.2912
ECAD model for XOMAPL137ZKB3
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
ECAD model for PPC750CLGEQA033-G
NXP / Nexperia
IC MPU MPC83XX 333MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8315ECVRAFDA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $80.8422
ECAD model for AM5708BCBDJEA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention