Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Sensing Distance 10 ~ 150cm
Output Type Analog
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50 mA
Voltage - Output Difference (Typ) @ Distance 1.6 V @ 10 ~ 150cm
Voltage - Output (Typ) @ Distance 350mV @ 150cm
Temperature Range - Operating -10°C ~ 60°C (TA)
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 137696-GP2Y0A60SZ0F
Ultra Librarian 3D Model Ultra Librarian GP2Y0A60SZ0F CAD Model

Description

The GP2Y0A60SZ0F is an obsolete optical distance measuring sensor from Sharp Microelectronics.

  • Category: Sensors, Transducers
  • Packaging: Tube
  • Standard Package: 500 pieces
  • Output Type: Analog
  • Current Supply: 50mA
  • Sensing Distance: 10 to 150cm
  • Output Voltage Difference: 1.6V at 10 to 150cm
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature: -10°C to 60°C
  • Status: Obsolete, availability may be limited

You May Also Be Interested in

Broadcom Limited
Optical Sensor 393.7" (10m) 32.8' SPI Output
Lowest to $73.2357
ECAD model for AFBR-S50MV85G
Sharp Microelectronics
SENSOR OPTICAL 10-150CM ANALOG
Lowest to $11.6368
ECAD model for GP2Y0A60SZ0F
Sharp Microelectronics
SENSOR OPTICAL 1.5-15CM ANALOG
Need more? Email Us
ECAD model for GP2Y0AF15X
Pololu Corporation
POLOLU DGTL DISTANCE SENS 10CM / Optical Sensor 10cm Digital Output
Lowest to $5.2714
ECAD model for 4052
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Lowest to $6.1512
ECAD model for VL53L5CXV0GC/1
Pololu Corporation
POLOLU DGTLDIST SENS W/PWO 130CM
Need more? Email Us
ECAD model for 4071
Sharp Microelectronics
SENSOR OPTICAL 100-550CM ANALOG
Lowest to $24.2260
ECAD model for GP2Y0A710K0F
STMicroelectronics
TIME-OF-FLIGHT SENSOR WITH EXTEN
Lowest to $5.5813
ECAD model for VL53L4CXV0DH/1
Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Need more? Email Us
ECAD model for GP2Y3A001K0F

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6368 $58.1840
11+ $9.5481 $105.0291
17+ $9.2498 $157.2466
23+ $8.9514 $205.8822
29+ $8.6530 $250.9370
39+ $7.7579 $302.5581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention