Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 791991-PIC16F871-E/P
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F871
Introduction Date January 06, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F871-E/P CAD Model

Description

Product Overview: PIC16F871-E/P from Microchip Technology

The PIC16F871-E/P is a powerful microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This MCU is part of the renowned PIC16 family, known for its ease of use, robust performance, and flexibility. The PIC16F871-E/P is encapsulated in a PDIP (Plastic Dual In-line Package) form factor, ensuring easy integration into through-hole PCB designs.

At the heart of the PIC16F871-E/P is a high-performance RISC CPU with a 14-bit instruction set architecture, which provides a perfect balance between power consumption and processing capability. This MCU operates within a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-powered applications. With a maximum clock speed of 20MHz, this device can execute instructions quickly, enhancing overall system responsiveness.

The PIC16F871-E/P comes with 128 bytes of EEPROM data memory, 3.5KB of flash program memory, and 192 bytes of SRAM, offering ample space for program code and data storage. The MCU also features an array of built-in peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), two capture/compare/PWM modules, a synchronous serial port (SSP) with SPI and I²C capabilities, and two timers.

For enhanced system reliability, the PIC16F871-E/P is equipped with Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Watchdog Timer (WDT) with its own on-chip RC oscillator. Additionally, the MCU supports In-Circuit Serial Programming (ICSP) for convenient programming and reprogramming of the device, even after it has been placed in a circuit.

The PIC16F871-E/P is ideal for a variety of applications, including industrial control systems, automotive, home appliances, and consumer electronics. Its combination of advanced features and ease of use makes it a go-to choice for designers looking for a reliable and cost-effective MCU solution.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention