Products specifications Report Issue?

Terminal Type Header
Gender Male
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.517" (13.13mm)
Termination Solder
Insulation Non-Mating End Insulated
Mounting Type Through Hole
Features 3 Tabs
Color Red
Contact Material Brass
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636398-7818
Ultra Librarian 3D Model Ultra Librarian 7818 CAD Model

You May Also Be Interested in

Panduit Corp
CONN QC RCPT 18-22AWG 0.250
Need more? Email Us
ECAD model for DV18-250B-MY
TE Connectivity
CONN QC RCPT 12-18AWG 0.250
Lowest to $0.0705
ECAD model for 42404-1
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
ECAD model for DPF14-206FIB-3K
TE Connectivity
CONN QC RCPT 15.5-18.5AWG 0.250
Need more? Email Us
ECAD model for 5-160465-1
Phoenix Contact
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
ECAD model for 3240054
Phoenix Contact
CONN QC RCPT 18-20AWG 0.110
Need more? Email Us
ECAD model for 3240152
JST Sales America Inc.
STO 250 SERIES TAB-ON CHAIN TERM
Need more? Email Us
ECAD model for STO-61T-250N
Keystone Electronics
CONN QC TAB 0.250 SOLDER
Need more? Email Us
ECAD model for 7814
Panduit Corp
CONN QC RCPT 14-16AWG 0.187
Need more? Email Us
ECAD model for DNF14-206-C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention