Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1180pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 1 Ohm @ 3.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 005186-STF10N65K3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF10N65K3 CAD Model

Description

STF10N65K3 - N-channel 650 V, 0.65 Ohm typ., 10 A MDmesh K3 Power MOSFET in a TO-220FP package

The STF10N65K3 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, utilizing the innovative MDmesh™ K3 technology. This power MOSFET is specifically designed to achieve extremely low on-resistance and superior switching performance, making it highly suitable for a wide range of power applications, including switch-mode power supplies, lighting, welding, and other high-efficiency converters.

Key Features

  • Voltage Rating: The device is rated for a maximum drain-source voltage of 650 V, which allows for reliable operation in high voltage applications.
  • Low On-Resistance: With a typical on-resistance of just 0.65 Ohm, the STF10N65K3 ensures minimal conduction losses, enhancing overall system efficiency.
  • Current Capability: It can handle continuous drain currents up to 10 A, making it capable of powering a wide range of electrical loads.
  • TO-220FP Package: Encased in a fully molded TO-220FP package, the STF10N65K3 offers excellent thermal performance and mechanical robustness.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability under extreme conditions.
  • Zener-Protected: The gate of this MOSFET is protected with an integrated Zener diode, safeguarding the device from electrostatic discharge and gate voltage spikes.

Applications

The STF10N65K3 is ideal for a variety of applications that require high efficiency and power density. These include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • DC-DC Converters
  • Power Factor Correction Circuits
  • Welding Equipment
  • Solar Inverters and Photovoltaic Systems

STMicroelectronics' commitment to innovation and quality ensures that the STF10N65K3 meets the highest standards, providing designers with a reliable and high-performing component for their power management solutions. With its combination of high voltage capability, low on-resistance, and robust package, the STF10N65K3 is an excellent choice for engineers looking to optimize their power system's performance.

You May Also Be Interested in

NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0840 $65.0400
150+ $0.8900 $133.5000
225+ $0.8628 $194.1300
315+ $0.8344 $262.8360
405+ $0.8072 $326.9160
540+ $0.7231 $390.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention