Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 46A (Tc) 25W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series STripFET™ F7
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897944-STF100N6F7
Ultra Librarian 3D Model Ultra Librarian STF100N6F7 CAD Model

Description

STF100N6F7 - High-Efficiency MOSFET by STMicroelectronics

The STF100N6F7 is a state-of-the-art N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of ST's STripFET™ VII DeepGATE™ technology, which offers an optimal trade-off between on-state resistance (R<sub>DS(on)) and gate charge (Q<sub>g), enhancing the efficiency of power conversion systems.

Key Features

  • Low Threshold Voltage: The device boasts a low threshold voltage, which ensures low on-voltage drop and enhances the overall efficiency at low gate drive voltages.
  • High Current Capability: With a continuous drain current of up to 80 A, the STF100N6F7 can handle high current applications with ease.
  • Low On-Resistance: A low on-state resistance of 6.7 mΩ maximizes power efficiency by reducing conduction losses.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is thoroughly tested for avalanche ruggedness.
  • High Switching Performance: The MOSFET's optimized gate charge enables high-speed switching, which is crucial for reducing switching losses in power conversion applications.

Applications

The STF100N6F7 is well-suited for a wide range of power management tasks, including:

  • High-efficiency DC/DC converters
  • Synchronous rectification for switched mode power supplies (SMPS)
  • Motor control applications
  • Power management in computing and telecom systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STF100N6F7 is designed to meet various international standards, including:

  • RoHS compliant
  • Qualified to industrial standards for performance and reliability

With its combination of efficiency, reliability, and performance, the STF100N6F7 MOSFET from STMicroelectronics represents a premier choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention