Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 791993-PIC16F873A-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F873
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F873A-I/SS CAD Model

Description

Microchip Technology's PIC16F873A-I/SS Microcontroller

The PIC16F873A-I/SS is a powerful and versatile 8-bit microcontroller from Microchip Technology, engineered to deliver high-performance and low-power consumption in a compact package. Designed with an advanced RISC architecture, this microcontroller is ideal for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Featuring 7 KB of flash memory, the PIC16F873A-I/SS provides ample space for application code, ensuring adaptability to complex programming tasks. Its 192 bytes of EEPROM offer reliable data storage for critical information, and the 368 bytes of RAM ensure smooth and efficient operation even in multitasking environments.

This microcontroller operates at a frequency of up to 20 MHz, providing a robust platform for time-sensitive tasks and high-speed processing requirements. The device is equipped with a 10-bit analog-to-digital converter (ADC) with up to 5 channels, allowing for precise measurement and monitoring of analog signals, which is crucial for sensor interfacing and data acquisition applications.

The PIC16F873A-I/SS boasts a comprehensive set of peripherals, including two capture/compare/PWM modules, a synchronous serial port (SSP) with SPI and I2C capability, and a Universal Synchronous Asynchronous Receiver Transmitter (USART), making it highly suitable for serial communication tasks. Additionally, it features a watchdog timer, an analog comparator, and programmable low-voltage detection, which contribute to system reliability and stability.

Encased in a 28-pin SSOP package, the PIC16F873A-I/SS is designed for space-constrained applications while providing enough I/O ports for interfacing with external components. The device operates over an extended temperature range, making it resilient and reliable across different environmental conditions.

Microchip Technology ensures backward compatibility and easy migration paths for designers upgrading from previous PIC16 microcontrollers, which simplifies the development process. With its rich feature set and Microchip's commitment to quality, the PIC16F873A-I/SS stands out as a smart choice for developers seeking a microcontroller that balances performance, power efficiency, and versatility.

You May Also Be Interested in

ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7579 $59.0316
10+ $12.1091 $121.0910
15+ $11.7307 $175.9605
20+ $11.3523 $227.0460
26+ $10.9739 $285.3214
35+ $9.8386 $344.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,355 pieces
MOQ: 4 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention