Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC16F876
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889507-PIC16F876A-E/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F876A-E/SP CAD Model

Description

Microchip Technology PIC16F876A-E/SP Microcontroller

The PIC16F876A-E/SP is a high-performance, 8-bit microcontroller from Microchip Technology, crafted to deliver versatility and efficiency in a wide array of embedded applications. This particular model comes in a 28-pin SPDIP (Single In-Line Package) form factor, making it suitable for through-hole PCB mounting, which is ideal for both prototyping and mass production.

One of the key features of the PIC16F876A-E/SP is its robust on-board memory. It is equipped with 14KB of flash program memory which provides ample space for complex programming and is also reprogrammable, thus offering flexibility and ease of updates. Additionally, the device boasts 368 bytes of EEPROM data memory and 256 bytes of RAM, ensuring sufficient storage for variables and data logging during operation.

The microcontroller operates at a frequency of up to 20MHz, thanks to its precision internal oscillator, and is also capable of being clocked externally for applications requiring specific timing constraints. Its wide operating voltage range of 2.0V to 5.5V allows for use in low-power and standard-power devices alike, making it a versatile choice for designers.

Integrated into the PIC16F876A-E/SP are versatile peripherals that enhance its functionality. It features a 10-bit, 5-channel analog-to-digital converter (ADC) for interfacing with analog sensors and inputs. In addition, it has two PWM (Pulse Width Modulation) channels for precise control over motors and LEDs, and a synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) for communication with other microcontrollers and peripherals.

For developers looking to implement robust communication protocols, the PIC16F876A-E/SP includes a USART (Universal Synchronous Asynchronous Receiver Transmitter), facilitating serial communication with other devices. Furthermore, the microcontroller comes with a watchdog timer, power-saving sleep mode, and brown-out reset, ensuring reliable operation under various conditions.

With its rich set of features and Microchip's renowned reliability, the PIC16F876A-E/SP is an excellent choice for projects requiring a compact, yet powerful microcontroller. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, this microcontroller offers a balanced solution for both complex and straightforward tasks.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4644 $61.8576
8+ $12.6888 $101.5104
13+ $12.2923 $159.7999
17+ $11.8957 $202.2269
22+ $11.4992 $252.9824
30+ $10.3096 $309.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,150 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention