Products specifications

Reference Date Code 1136+
Reference case SSOP28
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 733400-PIC16F883T-E/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F883T-E/SS CAD Model

Description

The PIC16F883T-E/SS is a versatile and powerful microcontroller from Microchip Technology, designed for embedded applications requiring a compact, yet feature-rich microcontroller. The device belongs to Microchip's extensive PIC16F family, known for their reliability and ease of use.

Key Features

  • Core: 8-bit PIC
  • Memory: 7 KB of Flash program memory, 256 Bytes of EEPROM data memory, and 368 Bytes of RAM
  • Speed: Up to 20 MHz internal oscillator
  • I/O Pins: 25 general-purpose I/O pins
  • Timers: Two 8-bit timers and one 16-bit timer
  • Communication: Integrated USART, SPI, and I²C modules for serial communication
  • Analog Features: 10-bit, up to 14-channel Analog-to-Digital Converter (ADC)
  • Package: SSOP-28 (Shrink Small Outline Package)
  • Temperature Range: Extended with operation from -40°C to +125°C
  • Power-Saving Modes: Includes Idle and Power-down modes for energy efficiency

Applications

The PIC16F883T-E/SS is ideal for a broad range of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Power management systems
  • Smart sensors and instrumentation

Additional Benefits

With its robust instruction set and comprehensive feature set, the PIC16F883T-E/SS supports complex functions while maintaining low power consumption. Its extended temperature range makes it suitable for harsh environments, and the SSOP-28 package allows for a compact PCB design.

Developers can take advantage of Microchip's MPLAB® IDE and their software libraries for rapid development and debugging. This microcontroller is also supported by a wide range of third-party tools and software, making it a flexible choice for both novice and experienced engineers.

Whether you're designing a simple prototype or a complex system, the PIC16F883T-E/SS provides a reliable and cost-effective solution for your microcontroller needs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6331 $58.1296
38+ $2.9810 $113.2780
59+ $2.8879 $170.3861
81+ $2.7947 $226.3707
104+ $2.7016 $280.9664
139+ $2.4221 $336.6719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,050 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention