EN
  • EN
  • DE

PIC16F886

Part No PIC16F886
Manufacturer Microchip Technology
Description 28/40/44-Pin, Enhanced Flash-Based 8-Bit CMOS Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238054-PIC16F886
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16F886 CAD Model

Description

Microchip Technology's PIC16F886 Microcontroller

The PIC16F886 from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration for a variety of applications. Designed with an 8-bit architecture, this microcontroller is a member of Microchip's extensive PIC16F family, known for their ease of use and robustness.

Equipped with 14KB of flash memory, the PIC16F886 provides ample space for program storage, making it suitable for complex applications. It also features 368 bytes of EEPROM, which allows for easy data storage without the need for external memory components. The microcontroller includes 256 bytes of RAM, ensuring smooth operation and efficient handling of temporary data.

The device operates at a frequency of up to 20MHz and includes an internal oscillator with selectable frequencies, offering flexibility in balancing power consumption with processing speed. Its wide operating voltage range of 2.0V to 5.5V allows the PIC16F886 to be used in low-power and battery-operated applications.

The PIC16F886 shines in its peripheral offerings, which include:

  • An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enabling the microcontroller to interface with analog sensors and perform sophisticated signal processing tasks.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for creating complex pulse width modulation (PWM) waveforms and timing-related functions.
  • A synchronous serial port that can be configured for SPI or I2C communication, facilitating easy connection to other microcontrollers, sensors, and peripherals.
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART), providing robust serial communication capabilities.

For enhanced protection and system reliability, the PIC16F886 features Power-On Reset (POR), Power-Up Timer (PWRT), Oscillator Start-Up Timer (OST), Brown-Out Reset (BOR), and Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation under varying conditions.

With its extensive interrupt system and programmable internal and external oscillator options, the PIC16F886 is a highly adaptable microcontroller that can be tailored to a wide range of applications, from industrial control systems to consumer electronics. Its compact 28-pin package makes it a great fit for space-constrained applications, while the in-circuit debugging and in-circuit serial programming capabilities ensure a streamlined development process.

Overall, the PIC16F886 stands out as a cost-effective and feature-rich microcontroller choice for designers looking to leverage Microchip's reputation for quality and support in their embedded projects.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9053 $51.4431
57+ $1.7847 $101.7279
87+ $1.7244 $150.0228
125+ $1.6038 $200.4750
162+ $1.5435 $250.0470
203+ $1.4832 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,252 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess